MilesTek Corporation 1-STUB COMPACT COUPLER 1:1 90-50531

Description
This is a 1-stub, compact, non-terminated data bus coupler with a transformer ratio of 1:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Description
This is a 1-stub, compact, non-terminated data bus coupler with a transformer ratio of 1:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Suppliers

Company
Product
Description
Supplier Links
1-STUB COMPACT COUPLER 1:1 - 90-50531 - MilesTek Corporation
Denton, TX, United States
1-STUB COMPACT COUPLER 1:1
90-50531
1-STUB COMPACT COUPLER 1:1 90-50531
This is a 1-stub, compact, non-terminated data bus coupler with a transformer ratio of 1:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is a 1-stub, compact, non-terminated data bus coupler with a transformer ratio of 1:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50531
Product Name 1-STUB COMPACT COUPLER 1:1
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-19.85G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 17700.00 to 22000.00 MHz
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
CBR17-0026, HIGH DIRECTIVITY BRIDGE COUPLER - CBR17-0026 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.20 to 26000.00 MHz
View Details