MilesTek Corporation 8-STUB DUAL TERM COUPLER 1.4:1 90-50228

Description
This is an 8-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet
Description
This is an 8-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-STUB DUAL TERM COUPLER 1.4:1 - 90-50228 - MilesTek Corporation
Denton, TX, United States
8-STUB DUAL TERM COUPLER 1.4:1
90-50228
8-STUB DUAL TERM COUPLER 1.4:1 90-50228
This is an 8-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

This is an 8-stub, compact, dual-terminated bus coupler with no bus jacks. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50228
Product Name 8-STUB DUAL TERM COUPLER 1.4:1
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Couplers - WMHPC-80-520M-6dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details
Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details