MilesTek Corporation 2-STUB COMPACT TERM COUPLER 90-50212

Description
2-STUB COMPACT TERM COUPLER - 90-50212 This is a single-terminated, 2-stub compact data bus coupler. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet
Description
2-STUB COMPACT TERM COUPLER - 90-50212 This is a single-terminated, 2-stub compact data bus coupler. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-STUB COMPACT TERM COUPLER - 90-50212 - MilesTek Corporation
Denton, TX, United States
2-STUB COMPACT TERM COUPLER
90-50212
2-STUB COMPACT TERM COUPLER 90-50212
2-STUB COMPACT TERM COUPLER - 90-50212 This is a single-terminated, 2-stub compact data bus coupler. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

2-STUB COMPACT TERM COUPLER - 90-50212 This is a single-terminated, 2-stub compact data bus coupler. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50212
Product Name 2-STUB COMPACT TERM COUPLER
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-40011_12 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 500.00 MHz
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
PT-0030A, RESISTIVE PICK-OFF TEE - PT-0030A - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.00 to 30000.00 MHz
View Details