MilesTek Corporation 6-STUB COMPACT COUPLER 90-50206

Description
6-Stub Compact Coupler - 90-50206 This is a 6-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet
Description
6-Stub Compact Coupler - 90-50206 This is a 6-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-STUB COMPACT COUPLER - 90-50206 - MilesTek Corporation
Denton, TX, United States
6-STUB COMPACT COUPLER
90-50206
6-STUB COMPACT COUPLER 90-50206
6-Stub Compact Coupler - 90-50206 This is a 6-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

6-Stub Compact Coupler - 90-50206 This is a 6-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type. The bus coupler is connected between MIL-STD-1553B bus and bus devices (controllers, monitors and terminals). The purpose of a bus coupler is to reduce reflections, protect the bus and maintain impedance of the bus by employing a transformer and a pair of fault-isolation resistors.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category RF Couplers
Product Number 90-50206
Product Name 6-STUB COMPACT COUPLER
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CBP-20N-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 750.00 MHz
View Details