Mini-Circuits 16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω TCD-16-23-75X+

Description
16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω
Request a Quote
Description
16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TCD-16-23-75X+ is a surface mount directional coupler designed for 75Ω systems operating from 5 to 2000 MHz, with a nominal coupling of 16.5 dB and a mainline loss of 1.3 dB typical at 950 MHz. It features a DB1627 case style measuring 4.06 × 3.81 × 4.83 mm and operates over a temperature range of -40°C to 85°C. Directivity exceeds 14 dB up to 2000 MHz, and return loss at input, output, and coupled ports exceeds 15 dB across the band. The coupler includes an external 75Ω termination and is aqueous washable.

Datasheet Summary
Powered by GS/AI

TCD-16-23-75X+ is a surface mount directional coupler designed for 75Ω systems operating from 5 to 2000 MHz, with a nominal coupling of 16.5 dB and a mainline loss of 1.3 dB typical at 950 MHz. It features a DB1627 case style measuring 4.06 × 3.81 × 4.83 mm and operates over a temperature range of -40°C to 85°C. Directivity exceeds 14 dB up to 2000 MHz, and return loss at input, output, and coupled ports exceeds 15 dB across the band. The coupler includes an external 75Ω termination and is aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω - TCD-16-23-75X+ - Mini-Circuits
Brooklyn, NY, United States
16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω
TCD-16-23-75X+
16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω TCD-16-23-75X+
16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω

16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω

Supplier's Site Datasheet
RF Directional Coupler - 3157-TCD-16-23-75X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-TCD-16-23-75X+TR-ND
RF Directional Coupler 3157-TCD-16-23-75X+TR-ND
RF Directional Coupler CATV, Cellular 5MHz ~ 2GHz 16.5 ± 1dB 1W 6-SMD, Flat Leads

RF Directional Coupler CATV, Cellular 5MHz ~ 2GHz 16.5 ± 1dB 1W 6-SMD, Flat Leads

Buy Now Datasheet
RF Directional Coupler - TCD-16-23-75X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
TCD-16-23-75X+
RF Directional Coupler TCD-16-23-75X+
RF Directional Coupler CATV, Cellular 5MHz ~ 2GHz 16.5 ± 1dB 1W 6-SMD, Flat Leads

RF Directional Coupler CATV, Cellular 5MHz ~ 2GHz 16.5 ± 1dB 1W 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number TCD-16-23-75X+ 3157-TCD-16-23-75X+TR-ND TCD-16-23-75X+
Product Name 16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads
Impedance 75 ohms
Frequency Range 5.00 to 2000.00 MHz 5.00 to 2000.00 MHz 5.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-SYDC-20-61HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 1.50 to 60.00 MHz
View Details
RF Directional Coupler - 3157-SYBD-30-62HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 400.00 to 610.00 MHz
View Details
RF Directional Coupler - 3157-ZFDC-20-4+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type BNC In-Line Module
Frequency Range 1.00 to 1000.00 MHz
View Details
RF Directional Coupler - 3157-ZUDC20-02183-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 18000.00 MHz
View Details