MilesTek Corporation CABLE TIE BLACK 6" 100/BAG 70-50258

Description
CABLE TIE BLACK 6" 100/BAG - 70-50258 All-purpose ties for securing cable bundles FEATURES: Cable Tie Wraps Color: Black Length: 6.0" Width: 0.10" Diameter: 1.25" Strength: 18 lbs. Quantity: 100/pack
Description
CABLE TIE BLACK 6" 100/BAG - 70-50258 All-purpose ties for securing cable bundles FEATURES: Cable Tie Wraps Color: Black Length: 6.0" Width: 0.10" Diameter: 1.25" Strength: 18 lbs. Quantity: 100/pack

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE BLACK 6
Denton, TX, United States
CABLE TIE BLACK 6" 100/BAG
70-50258
CABLE TIE BLACK 6" 100/BAG 70-50258
CABLE TIE BLACK 6" 100/BAG - 70-50258 All-purpose ties for securing cable bundles FEATURES: Cable Tie Wraps Color: Black Length: 6.0" Width: 0.10" Diameter: 1.25" Strength: 18 lbs. Quantity: 100/pack

CABLE TIE BLACK 6" 100/BAG - 70-50258 All-purpose ties for securing cable bundles

    FEATURES:
  • Cable Tie Wraps
  • Color: Black
  • Length: 6.0"
  • Width: 0.10"
  • Diameter: 1.25"
  • Strength: 18 lbs.
  • Quantity: 100/pack
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Ties
Product Number 70-50258
Product Name CABLE TIE BLACK 6" 100/BAG
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details