MilesTek Corporation 78 ohm Twinaxial Cable (0.242" OD) 30-02001

Description
Note: All bulk cable is sold by the foot. No cutting charge. MilesTek Twinaxial Cable Blue Polyethylene jacket 78 ohm 1553B - 30-02001 The MilesTek 30-02001 is a standard lab-rated twinax cable for MIL-STD-1553B applications. It features a larger diameter (0.242”). This cable is best used with MilesTek Connectors with part numbers ending in “-210”. It is RoHS compliant. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. 30-02001 Twinaxial Cable Blue jacket 78 ohm 1553B MilesTek For use on the following connectors: 10-06030-210 10-06033-210 10-06031-210 10-06032-210 10-06575-210 10-06570-210 10-06573-210 10-06574-210 10-06577-210 10-06579-210 10-07030-210 10-08030-210 10-09030-210. If you do not find the connector type you are looking for please call us, we are available to assist you.
Datasheet
Description
Note: All bulk cable is sold by the foot. No cutting charge. MilesTek Twinaxial Cable Blue Polyethylene jacket 78 ohm 1553B - 30-02001 The MilesTek 30-02001 is a standard lab-rated twinax cable for MIL-STD-1553B applications. It features a larger diameter (0.242”). This cable is best used with MilesTek Connectors with part numbers ending in “-210”. It is RoHS compliant. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. 30-02001 Twinaxial Cable Blue jacket 78 ohm 1553B MilesTek For use on the following connectors: 10-06030-210 10-06033-210 10-06031-210 10-06032-210 10-06575-210 10-06570-210 10-06573-210 10-06574-210 10-06577-210 10-06579-210 10-07030-210 10-08030-210 10-09030-210. If you do not find the connector type you are looking for please call us, we are available to assist you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
78 ohm Twinaxial Cable (0.242
Denton, TX, United States
78 ohm Twinaxial Cable (0.242" OD)
30-02001
78 ohm Twinaxial Cable (0.242" OD) 30-02001
Note: All bulk cable is sold by the foot. No cutting charge. MilesTek Twinaxial Cable Blue Polyethylene jacket 78 ohm 1553B - 30-02001 The MilesTek 30-02001 is a standard lab-rated twinax cable for MIL-STD-1553B applications. It features a larger diameter (0.242”). This cable is best used with MilesTek Connectors with part numbers ending in “-210”. It is RoHS compliant. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. 30-02001 Twinaxial Cable Blue jacket 78 ohm 1553B MilesTek For use on the following connectors: 10-06030-210 10-06033-210 10-06031-210 10-06032-210 10-06575-210 10-06570-210 10-06573-210 10-06574-210 10-06577-210 10-06579-210 10-07030-210 10-08030-210 10-09030-210. If you do not find the connector type you are looking for please call us, we are available to assist you.

Note: All bulk cable is sold by the foot. No cutting charge.
MilesTek Twinaxial Cable Blue Polyethylene jacket 78 ohm 1553B - 30-02001
The MilesTek 30-02001 is a standard lab-rated twinax cable for MIL-STD-1553B applications. It features a larger diameter (0.242”). This cable is best used with MilesTek Connectors with part numbers ending in “-210”. It is RoHS compliant. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you.
30-02001 Twinaxial Cable Blue jacket 78 ohm 1553B MilesTek For use on the following connectors: 10-06030-210 10-06033-210 10-06031-210 10-06032-210 10-06575-210 10-06570-210 10-06573-210 10-06574-210 10-06577-210 10-06579-210 10-07030-210 10-08030-210 10-09030-210. If you do not find the connector type you are looking for please call us, we are available to assist you.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Multiconductor Cables
Product Number 30-02001
Product Name 78 ohm Twinaxial Cable (0.242" OD)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
Twisted Pair & Multicore Data Cable - 349547 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5600 mm2
View Details