CAT5E 350MHZ ETHERNET PATCH CORD GRAY 5' SB - PART# 26-250-60 New 350 MHz patch cords from MilesTek feature a patented split boot design. The split boot provides strain relief and eliminates snags without hampering the removal of the plug. This new boot design works perfectly in the high density patching as the width of the strain relief does not overlap the sides of the RJ 45 plug. FEATURES:
350 MHZ
TIA/EIA 568A T568B Wired
Unshielded Twisted Pair
CM TYPE PVC Jacket
24 AWG 4 pair Stranded Core Copper
50 Micron Gold RJ45s w/Boots on Each End
Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
ov
CAT5E 350MHZ ETHERNET PATCH CORD GRAY 5' SB - PART# 26-250-60 New 350 MHz patch cords from MilesTek feature a patented split boot design. The split boot provides strain relief and eliminates snags without hampering the removal of the plug. This new boot design works perfectly in the high density patching as the width of the strain relief does not overlap the sides of the RJ 45 plug.
FEATURES:
- 350 MHZ
- TIA/EIA 568A T568B Wired
- Unshielded Twisted Pair
- CM TYPE PVC Jacket
- 24 AWG 4 pair Stranded Core Copper
- 50 Micron Gold RJ45s w/Boots on Each End
Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov