Miles Scientific (Analtech) Silica HPLC Column, 5um, 300A, 4.6x100mm S-5-300/10

Suppliers

Company
Product
Description
Supplier Links
Silica HPLC Column, 5um, 300A, 4.6x100mm - S-5-300/10 - Miles Scientific (Analtech)
Newark, DE, USA
Silica HPLC Column, 5um, 300A, 4.6x100mm
S-5-300/10
Silica HPLC Column, 5um, 300A, 4.6x100mm S-5-300/10
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Special features include:

Superior selectivity and efficiency in the separation of proteins and biomolecules.

High stability under extreme operating conditions.

High recovery of analytes.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category HPLC Columns
Product Number S-5-300/10
Product Name Silica HPLC Column, 5um, 300A, 4.6x100mm
Pore Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 4.6 x 250 mm PEEK - 79381 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
SCX HPLC Column, 5um, 300A, 4.6x250mm - SCX-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Econo-Column Chromatography Column - 737-5071 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details