Miles Scientific (Analtech) SCX HPLC Column, 5um, 300A, 4.6x250mm SCX-5-300/25

Description
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
Description
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Suppliers

Company
Product
Description
Supplier Links
SCX HPLC Column, 5um, 300A, 4.6x250mm - SCX-5-300/25 - Miles Scientific (Analtech)
Newark, DE, USA
SCX HPLC Column, 5um, 300A, 4.6x250mm
SCX-5-300/25
SCX HPLC Column, 5um, 300A, 4.6x250mm SCX-5-300/25
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Special features include:

Superior selectivity and efficiency in the separation of proteins and biomolecules.

High stability under extreme operating conditions.

High recovery of analytes.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category HPLC Columns
Product Number SCX-5-300/25
Product Name SCX HPLC Column, 5um, 300A, 4.6x250mm
Pore Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 4.6 x 250 mm PEEK - 79380 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Ultra Quat Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details