TSI WC-30 Wheel Cleaner
This TSI Wheel Cleaner ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
The WC-30 wheel cleaner is designed to safely and effectively clean bead surface and rim flange areas on heavy duty truck and off-highway aluminum and steel wheels sized from 20” to 32” up to 20” wide. The WC-30 is designed with operator protection in mind. The wheel is placed in a completely enclosed cabinet where it rotates automatically. The wire brush is manually adjusted to the proper cleaning position. The operator observes the entire procedure thru the viewing windows while all dust and debris is removed from the cleaning chamber by the internal 5 HP vacuum. All wheel lip and bead surfaces can be cleaned in as little as 7 to 10 minutes.
Features:
Heavy duty enclosed cabinet for cleaning bead seat and rim flange areas
Handles truck and off-highway aluminum and steel wheels 20” to 32” diameter and widths up to 20”
Wheel rotates on protective rubber rollers
6” diameter wire cleaning brush cleans wheel lip and bead surface areas
2 HP electric motor power source
External adjustment handles position wire brush to optimal cleaning position
Enclosed chamber and 5 HP vacuum eliminates flying dust and foreign particles
Wheel cleaning cabinet has acrylic viewing windows to view brush location and wheel cleaning status
Sealed 150 watt long life halogen lamp is mounted internally to illuminate the wheel cleaning area
Constructed of heavy gauge steel
UL and ULC Approved
Made in the USA
Specifications: Electrical power - 120 Volt, 60 Hz, single phase, 40 amp Dimensions - 72” long x 60” tall x 40” wide / 183cm long x 153cm tall x 102cm wide Weight - 455 lbs. / 207 kg
TSI WC-30 Wheel Cleaner
This TSI Wheel Cleaner ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
The WC-30 wheel cleaner is designed to safely and effectively clean bead surface and rim flange areas on heavy duty truck and off-highway aluminum and steel wheels sized from 20” to 32” up to 20” wide. The WC-30 is designed with operator protection in mind. The wheel is placed in a completely enclosed cabinet where it rotates automatically. The wire brush is manually adjusted to the proper cleaning position. The operator observes the entire procedure thru the viewing windows while all dust and debris is removed from the cleaning chamber by the internal 5 HP vacuum. All wheel lip and bead surfaces can be cleaned in as little as 7 to 10 minutes.
Features:
- Heavy duty enclosed cabinet for cleaning bead seat and rim flange areas
- Handles truck and off-highway aluminum and steel wheels 20” to 32” diameter and widths up to 20”
- Wheel rotates on protective rubber rollers
- 6” diameter wire cleaning brush cleans wheel lip and bead surface areas
- 2 HP electric motor power source
- External adjustment handles position wire brush to optimal cleaning position
- Enclosed chamber and 5 HP vacuum eliminates flying dust and foreign particles
- Wheel cleaning cabinet has acrylic viewing windows to view brush location and wheel cleaning status
- Sealed 150 watt long life halogen lamp is mounted internally to illuminate the wheel cleaning area
- Constructed of heavy gauge steel
- UL and ULC Approved
- Made in the USA
Specifications:
- Electrical power - 120 Volt, 60 Hz, single phase, 40 amp
- Dimensions - 72” long x 60” tall x 40” wide / 183cm long x 153cm tall x 102cm wide
- Weight - 455 lbs. / 207 kg