TSI 405-W Porta Tire Truer
This TSI Porta Tire Truer ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
The Amermac model 405-W Porta Truer is designed to handle bus, truck, trailer, passenger car, light truck and racing tire applications. Fast, accurate and dependable, the heavy duty 405-W Porta Truer is designed to roll up to any vehicle and true the tire without removing the wheel. The versatile design means the entire job can be completed within a matter of minutes. Truing the tire on wheel bearings insures absolute accuracy. Features: Built-in profile follower Self-sharpening blade with manual override and blade guard Work light Makes cuts of up to 17.5" wide on a 24" profile 14 foot power cord Compactable design for easy and quick storage Handle folds down for compact storage
Benefits: Versatile Maintenance-free Economical Easy t store Portable Designed for wider tires Fast and accurate Tire is trued on the Wheel bearings for absolute accuracy Big profit maker The 405-W comes crated, completely assembled and ready for immediate use. The shipping weight is 300 lbs (includes scooter seat and weight tray). The cutter and drive motors are 60 Hz. 110-115 volt, single phase. Specifications: 60 hz., 110-115 V, Single Phase
TSI 405-W Porta Tire Truer
This TSI Porta Tire Truer ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
The Amermac model 405-W Porta Truer is designed to handle bus, truck, trailer, passenger car, light truck and racing tire applications. Fast, accurate and dependable, the heavy duty 405-W Porta Truer is designed to roll up to any vehicle and true the tire without removing the wheel. The versatile design means the entire job can be completed within a matter of minutes. Truing the tire on wheel bearings insures absolute accuracy.
Features:
- Built-in profile follower
- Self-sharpening blade with manual override and blade guard
- Work light
- Makes cuts of up to 17.5" wide on a 24" profile
- 14 foot power cord
- Compactable design for easy and quick storage
- Handle folds down for compact storage
Benefits:
- Versatile
- Maintenance-free
- Economical
- Easy t store
- Portable
- Designed for wider tires
- Fast and accurate
- Tire is trued on the Wheel bearings for absolute accuracy
- Big profit maker The 405-W comes crated, completely assembled and ready for immediate use. The shipping weight is 300 lbs (includes scooter seat and weight tray). The cutter and drive motors are 60 Hz. 110-115 volt, single phase. Specifications:
- 60 hz., 110-115 V, Single Phase