VCXII-4 Vacuum Coolant Exchangers RTI coolant exchanger ships by truck and extra shipping charges
will apply to ship to a non-commercial address
VCXII-4 offers four coolant cylinders (3 new coolant; 1 used coolant) for maximum productivity in handling different types of antifreeze!
This model now has fiberglass tubes (green, not clear)!
Coolant/antifreeze exchange service has never been this easy! Vacuum coolant from the radiator and charge new coolant back Simply remove the vehicle radiator or overflow cap, insert vacuum cone and go Special large volume 20 qt. coolant cylinders allow service of cars and trucks Impressive “new versus used” coolant visual sells the service Removes up to 80% of the coolant in a single pass Shop air operated with integrated pre-set pressure regulator Large nitrogen inflated tires and casters: easy movement; no tip overs Special material front casters does not allow debris to stick. Eliminates “wheel lock-up” Thick-walled (1/4 in.), high quality, cast acrylic coolant cylinders for long-term durability and clarity Quick changeover from one antifreeze type to another Thick, precision machined aluminum end caps with integrated pressure relief valves and springs offer unparalleled pressure protection Lifetime Product Support - Full product testing before shipment, lifetime toll-free technical assistance, a comprehensive one year warranty, 200+ service centers maximize your productivity and minimize your operation costs Simple operation, quality and support make this vacuum machine the clear choice Color-Match Control System eliminates guesswork! Just turn the valves to the same color as the desired function.
Made in USA.
VCX-1 P/N 470-80012-00 VCX-4 P/N 470-80014-00
VCXII-4 Vacuum Coolant Exchangers
RTI coolant exchanger ships by truck and extra shipping charges
will apply to ship to a non-commercial address
VCXII-4 offers four coolant cylinders (3 new coolant; 1 used coolant) for maximum productivity in handling different types of antifreeze!
This model now has fiberglass tubes (green, not clear)!
Coolant/antifreeze exchange service has never been this easy!
- Vacuum coolant from the radiator and charge new coolant back
- Simply remove the vehicle radiator or overflow cap, insert vacuum cone and go
- Special large volume 20 qt. coolant cylinders allow service of cars and trucks
- Impressive “new versus used” coolant visual sells the service
- Removes up to 80% of the coolant in a single pass
- Shop air operated with integrated pre-set pressure regulator
- Large nitrogen inflated tires and casters: easy movement; no tip overs
- Special material front casters does not allow debris to stick. Eliminates “wheel lock-up”
- Thick-walled (1/4 in.), high quality, cast acrylic coolant cylinders for long-term durability and clarity
- Quick changeover from one antifreeze type to another
- Thick, precision machined aluminum end caps with integrated pressure relief valves and springs offer unparalleled pressure protection
- Lifetime Product Support - Full product testing before shipment, lifetime toll-free technical assistance, a comprehensive one year warranty, 200+ service centers maximize your productivity and minimize your operation costs
- Simple operation, quality and support make this vacuum machine the clear choice
- Color-Match Control System eliminates guesswork! Just turn the valves to the same color as the desired function.
Made in USA.
VCX-1 P/N 470-80012-00
VCX-4 P/N 470-80014-00