This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click Here for shipping quote!
(2nd Generation made with Fiberglass tubing)
The easiest coolant/antifreeze exchange in the industry with dramatic visual appeal to help sell the service
Features: Extremely Fast Service Cycles – vacuum extraction & pressure fill process provides rapid process times, perfect for quick lube operations Easy Service to Sell – customers can visually see dirty fluid being removed and replaced with clean new coolant Simple Hook-Up & Operation – shop air operation, insert Cone Adapter, select process and go! Many Makes Compatibility – simplicity and versatility of service hose is adaptable to most makes and models without modification Robust Design & Construction – high strength fiberglass composite coolant cylinders, rugged chassis & cushioned, no-inflate wheels Good Exchange Efficiency – can remove up to 60% of used coolant in single pass Control Panel Vacuum gauge Color-coded function valve positioning EZ coolant selection/changeover Integrated factory pre-set pressure regulator Cone Adapter Versatile & simple connection Insert cone in radiator spout or overflow tank Rear Wheels Cushioned, non-inflatable Permanently lubed bearing No maintenance required Front Wheels Caster style for EZ maneuverability Locking w/ debris shield No maintenance required Coolant Cylinder Assemblies Large capacity – 20 quarts each No-leak end cap design, machined aluminum w/ pressure O-rings Pressure relief valve – waste fluid cylinder Made In USA
Specifications: Dimensions: 63" x 28" x 22½" (160cm x 71cm x 57 cm) (HxWxD) Weight: 130 lbs (59 kg) Power Source: Shop air, 55 to 110 psi (3.8 to 7.6 bar) Controls: Ball valves
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click Here for shipping quote!
(2nd Generation made with Fiberglass tubing)
The easiest coolant/antifreeze exchange in the industry with dramatic visual appeal to help sell the service
Features:
- Extremely Fast Service Cycles – vacuum extraction & pressure fill process provides rapid process times, perfect for quick lube operations
- Easy Service to Sell – customers can visually see dirty fluid being removed and replaced with clean new coolant
- Simple Hook-Up & Operation – shop air operation, insert Cone Adapter, select process and go!
- Many Makes Compatibility – simplicity and versatility of service hose is adaptable to most makes and models without modification
- Robust Design & Construction – high strength fiberglass composite coolant cylinders, rugged chassis & cushioned, no-inflate wheels
- Good Exchange Efficiency – can remove up to 60% of used coolant in single pass
- Control Panel
- Vacuum gauge
- Color-coded function valve positioning
- EZ coolant selection/changeover
- Integrated factory pre-set pressure regulator
- Cone Adapter
- Versatile & simple connection
- Insert cone in radiator spout or overflow tank
- Rear Wheels
- Cushioned, non-inflatable
- Permanently lubed bearing
- No maintenance required
- Front Wheels
- Caster style for EZ maneuverability
- Locking w/ debris shield
- No maintenance required
- Coolant Cylinder Assemblies
- Large capacity – 20 quarts each
- No-leak end cap design, machined aluminum w/ pressure O-rings
- Pressure relief valve – waste fluid cylinder
- Made In USA
Specifications:
- Dimensions: 63" x 28" x 22½" (160cm x 71cm x 57 cm) (HxWxD)
- Weight: 130 lbs (59 kg)
- Power Source: Shop air, 55 to 110 psi (3.8 to 7.6 bar)
- Controls: Ball valves