Mile-X Equipment, Inc. Reelcraft 600604 12" Safety Cable REE600604

Description
Safety cable for tool balancers
Description
Safety cable for tool balancers

Suppliers

Company
Product
Description
Supplier Links
Reelcraft 600604 12
Coldwater, OH, USA
Reelcraft 600604 12" Safety Cable
REE600604
Reelcraft 600604 12" Safety Cable REE600604
Safety cable for tool balancers

Safety cable for tool balancers

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Tool Balancers
Product Number REE600604
Product Name Reelcraft 600604 12" Safety Cable
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Drum Balancer: 1.1 - 3.3 lbs. - 64023 - ASG, Division of Jergens, Inc.
Specs
Load Capacity 1.1 to 3.3 lbs (0.4989 to 1.5 kg)
Reach / Travel 4.3 ft (13.11 dm)
View Details
Cable Balancers 6.6 - 11.0 lbs. Capacity -  - Advanced Technology Products
Specs
Load Capacity 6.6 to 11 lbs (2.99 to 4.99 kg)
Type Reel
Power Spring
View Details
Tool Balancing System - Helicol-Combi® - DME Company
Specs
Load Capacity 11 lbs (4.99 kg)
Reach / Travel 5.83 ft (17.78 dm)
Power Spring; Pneumatic
View Details
Air Tool Balancer - THB-35 - Conductix-Wampfler
Conductix-Wampfler
Specs
Load Capacity 5.5 to 7.7 lbs (2.49 to 3.49 kg)
Reach / Travel 4.27 ft (13 dm)
Type Reel
View Details