64023 -- TAPERED DRUM BALANCER: 1.1 - 3.3 LBS.
ASG, Division of Jergens, Inc.
Tapered Drum Balancer: 1.1 - 3.3 lbs.
64023
Description
SA-22015 Tapered Drum Balancer
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
-
ASG, Division of Jergens, Inc.
Description
SA-22015 Tapered Drum Balancer
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
Suppliers
Tapered Drum Balancer: 1.1 - 3.3 lbs.
64023
SA-22015 Tapered Drum Balancer
Reduce operator fatigue
Tools become weightless
Smooth operation
Tool is raised to the up position when released
- SA-22015 Tapered Drum Balancer
- Reduce operator fatigue
- Tools become weightless
- Smooth operation
- Tool is raised to the up position when released
Supplier's Site
Technical Specifications
|
Product Category
|
Tool Balancers |
|
Product Number
|
64023 |
|
Product Name
|
Tapered Drum Balancer: 1.1 - 3.3 lbs. |
|
Load Capacity
|
1.1 to 3.3 lbs (0.4989 to 1.5 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
ASG, Division of Jergens, Inc.
Load Capacity
22 to 30.8 lbs (9.98 to 13.97 kg)
Reach / Travel
8.2 ft (24.99 dm)
View Details
Load Capacity
11 lbs (4.99 kg)
Reach / Travel
5.83 ft (17.78 dm)
Power
Spring; Pneumatic
View Details
Advanced Technology Products
Load Capacity
6.6 to 11 lbs (2.99 to 4.99 kg)
Type
Reel
Power
Spring
View Details
Load Capacity
1.1 to 3.3 lbs (0.4989 to 1.5 kg)
Reach / Travel
3.28 ft (10.01 dm)
Type
Reel
View Details