Mile-X Equipment, Inc. Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf RANRWB2D

Description
Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This work bench ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The Ranger RWB-2D is the large, heavy-gauge steel workbench you've been looking for. With two high-quality locking drawers and almost 12 sq ft of work area, this bench is perfect for preparing and working on projects. Features: Glossy red finish Electrostatic oven-baked powder coat Rolled edges for added strength and rigidity Full-extension ball bearing drawer slides Tumbler key-lock pivot drawer latching system 5/32" HD rolled edge steel Specifications: Number of drawers: 2 Height: 34-1/2" / 876 mm Width: 59" / 1,499 mm Depth: 25-1/4" / 641 mm Shipping weight: 210 lbs. / 114 kg Shipping dimensions: 29" x 61" x 14" / 737 mm x 1,549 mm x 357 mm Description: When you need a sturdy workbench for a big job, look no further than Ranger. This 2-drawer unit features an electrostatic, oven-baked protective powder coating; durable rolled edge construction for superior rigidity and a pair of full-extension ball bearing slide drawers with tumbler key-lock latching system. Think of this workbench as the support beam for your tools, your business and hobbies.
Description
Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This work bench ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The Ranger RWB-2D is the large, heavy-gauge steel workbench you've been looking for. With two high-quality locking drawers and almost 12 sq ft of work area, this bench is perfect for preparing and working on projects. Features: Glossy red finish Electrostatic oven-baked powder coat Rolled edges for added strength and rigidity Full-extension ball bearing drawer slides Tumbler key-lock pivot drawer latching system 5/32" HD rolled edge steel Specifications: Number of drawers: 2 Height: 34-1/2" / 876 mm Width: 59" / 1,499 mm Depth: 25-1/4" / 641 mm Shipping weight: 210 lbs. / 114 kg Shipping dimensions: 29" x 61" x 14" / 737 mm x 1,549 mm x 357 mm Description: When you need a sturdy workbench for a big job, look no further than Ranger. This 2-drawer unit features an electrostatic, oven-baked protective powder coating; durable rolled edge construction for superior rigidity and a pair of full-extension ball bearing slide drawers with tumbler key-lock latching system. Think of this workbench as the support beam for your tools, your business and hobbies.

Suppliers

Company
Product
Description
Supplier Links
Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf - RANRWB2D - Mile-X Equipment, Inc.
Coldwater, OH, USA
Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf
RANRWB2D
Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf RANRWB2D
Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This work bench ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The Ranger RWB-2D is the large, heavy-gauge steel workbench you've been looking for. With two high-quality locking drawers and almost 12 sq ft of work area, this bench is perfect for preparing and working on projects. Features: Glossy red finish Electrostatic oven-baked powder coat Rolled edges for added strength and rigidity Full-extension ball bearing drawer slides Tumbler key-lock pivot drawer latching system 5/32" HD rolled edge steel Specifications: Number of drawers: 2 Height: 34-1/2" / 876 mm Width: 59" / 1,499 mm Depth: 25-1/4" / 641 mm Shipping weight: 210 lbs. / 114 kg Shipping dimensions: 29" x 61" x 14" / 737 mm x 1,549 mm x 357 mm Description: When you need a sturdy workbench for a big job, look no further than Ranger. This 2-drawer unit features an electrostatic, oven-baked protective powder coating; durable rolled edge construction for superior rigidity and a pair of full-extension ball bearing slide drawers with tumbler key-lock latching system. Think of this workbench as the support beam for your tools, your business and hobbies.

Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf

*Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This work bench ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout.

The Ranger RWB-2D is the large, heavy-gauge steel workbench you've been looking for. With two high-quality locking drawers and almost 12 sq ft of work area, this bench is perfect for preparing and working on projects.

Features:

  • Glossy red finish
  • Electrostatic oven-baked powder coat
  • Rolled edges for added strength and rigidity
  • Full-extension ball bearing drawer slides
  • Tumbler key-lock pivot drawer latching system
  • 5/32" HD rolled edge steel

Specifications:

  • Number of drawers: 2
  • Height: 34-1/2" / 876 mm
  • Width: 59" / 1,499 mm
  • Depth: 25-1/4" / 641 mm
  • Shipping weight: 210 lbs. / 114 kg
  • Shipping dimensions: 29" x 61" x 14" / 737 mm x 1,549 mm x 357 mm

Description:

When you need a sturdy workbench for a big job, look no further than Ranger. This 2-drawer unit features an electrostatic, oven-baked protective powder coating; durable rolled edge construction for superior rigidity and a pair of full-extension ball bearing slide drawers with tumbler key-lock latching system. Think of this workbench as the support beam for your tools, your business and hobbies.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number RANRWB2D
Product Name Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 500 - Baker
Specs
Type Cleanroom
Length 31.4 inch (798 mm)
Width 54.8 inch (1391.92 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Technicians workcenters - GT-C1103S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 132.0 inch (3352.80 mm)
Height 30.0 inch (762 mm)
View Details