Mile-X Equipment, Inc. Ranger RTB-8D 8 Drawer Superwide Top Tool Chest RANRTB8D

Description
Ranger RTB-8D 8 Drawer Superwide Top Tool Chest *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This tool chest ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The RTB-8D 8-Drawer Super-Wide Top Tool Chest represents the very pinnacle in tool storage technology, convenience and craftsmanship. Stack it on top of your RTB-13DC or let it rule the shop from the floor. This particular model comes with a protective rubber mat, so you can set tools and equipment on top of your chest without scratching the finish. Complete with 8 high-quality drawers and plenty of space for just about anything you want to keep in a tool chest, Ranger once again proves that whatever your storage dilemma may be, Ranger's always got just what you need. Featuring industrial strength, top of the line materials, a classically rugged look and unmatched functionality, you'll never be able to settle for less again. Features: Extra-wide body design Protective rubber top mat Brushed aluminum drawer handles Chrome side handles Electrostatic triple-baked protective powder coat Glossy red finish Rubber drawer liners Full-extension / full-width drawers Rolled edges for added strength and rigidity Double rolled hinged lid with chrome lid stays Full-extension ball bearing drawer slides Tumbler key-lock pivot drawer latching system Durable roll-cage continuous beam construction Specifications: Total number of drawers: 8 Left 4 drawer dimensions: 23-1/2" x 15-3/4" x 3" / 597 mm x 400 mm x 73 mm Right 4 drawer dimensions: 13-1/4" x 15-3/4" x 3" / 337 mm x 400 mm x 73 mm Shipping weight: 134 lbs. / 61 kg Shipping dimensions: 21" x 44" x 21" / 533 mm x 1,118 mm x 533 mm Description: Today's service pro is smarter, faster, and has more to do than ever before. Shouldn't their equipment match? That's why year after
Description
Ranger RTB-8D 8 Drawer Superwide Top Tool Chest *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This tool chest ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The RTB-8D 8-Drawer Super-Wide Top Tool Chest represents the very pinnacle in tool storage technology, convenience and craftsmanship. Stack it on top of your RTB-13DC or let it rule the shop from the floor. This particular model comes with a protective rubber mat, so you can set tools and equipment on top of your chest without scratching the finish. Complete with 8 high-quality drawers and plenty of space for just about anything you want to keep in a tool chest, Ranger once again proves that whatever your storage dilemma may be, Ranger's always got just what you need. Featuring industrial strength, top of the line materials, a classically rugged look and unmatched functionality, you'll never be able to settle for less again. Features: Extra-wide body design Protective rubber top mat Brushed aluminum drawer handles Chrome side handles Electrostatic triple-baked protective powder coat Glossy red finish Rubber drawer liners Full-extension / full-width drawers Rolled edges for added strength and rigidity Double rolled hinged lid with chrome lid stays Full-extension ball bearing drawer slides Tumbler key-lock pivot drawer latching system Durable roll-cage continuous beam construction Specifications: Total number of drawers: 8 Left 4 drawer dimensions: 23-1/2" x 15-3/4" x 3" / 597 mm x 400 mm x 73 mm Right 4 drawer dimensions: 13-1/4" x 15-3/4" x 3" / 337 mm x 400 mm x 73 mm Shipping weight: 134 lbs. / 61 kg Shipping dimensions: 21" x 44" x 21" / 533 mm x 1,118 mm x 533 mm Description: Today's service pro is smarter, faster, and has more to do than ever before. Shouldn't their equipment match? That's why year after

Suppliers

Company
Product
Description
Supplier Links
Ranger RTB-8D 8 Drawer Superwide Top Tool Chest - RANRTB8D - Mile-X Equipment, Inc.
Coldwater, OH, USA
Ranger RTB-8D 8 Drawer Superwide Top Tool Chest
RANRTB8D
Ranger RTB-8D 8 Drawer Superwide Top Tool Chest RANRTB8D
Ranger RTB-8D 8 Drawer Superwide Top Tool Chest *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This tool chest ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. The RTB-8D 8-Drawer Super-Wide Top Tool Chest represents the very pinnacle in tool storage technology, convenience and craftsmanship. Stack it on top of your RTB-13DC or let it rule the shop from the floor. This particular model comes with a protective rubber mat, so you can set tools and equipment on top of your chest without scratching the finish. Complete with 8 high-quality drawers and plenty of space for just about anything you want to keep in a tool chest, Ranger once again proves that whatever your storage dilemma may be, Ranger's always got just what you need. Featuring industrial strength, top of the line materials, a classically rugged look and unmatched functionality, you'll never be able to settle for less again. Features: Extra-wide body design Protective rubber top mat Brushed aluminum drawer handles Chrome side handles Electrostatic triple-baked protective powder coat Glossy red finish Rubber drawer liners Full-extension / full-width drawers Rolled edges for added strength and rigidity Double rolled hinged lid with chrome lid stays Full-extension ball bearing drawer slides Tumbler key-lock pivot drawer latching system Durable roll-cage continuous beam construction Specifications: Total number of drawers: 8 Left 4 drawer dimensions: 23-1/2" x 15-3/4" x 3" / 597 mm x 400 mm x 73 mm Right 4 drawer dimensions: 13-1/4" x 15-3/4" x 3" / 337 mm x 400 mm x 73 mm Shipping weight: 134 lbs. / 61 kg Shipping dimensions: 21" x 44" x 21" / 533 mm x 1,118 mm x 533 mm Description: Today's service pro is smarter, faster, and has more to do than ever before. Shouldn't their equipment match? That's why year after

Ranger RTB-8D 8 Drawer Superwide Top Tool Chest

*Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This tool chest ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout.

The RTB-8D 8-Drawer Super-Wide Top Tool Chest represents the very pinnacle in tool storage technology, convenience and craftsmanship. Stack it on top of your RTB-13DC or let it rule the shop from the floor. This particular model comes with a protective rubber mat, so you can set tools and equipment on top of your chest without scratching the finish. Complete with 8 high-quality drawers and plenty of space for just about anything you want to keep in a tool chest, Ranger once again proves that whatever your storage dilemma may be, Ranger's always got just what you need. Featuring industrial strength, top of the line materials, a classically rugged look and unmatched functionality, you'll never be able to settle for less again.

Features:

  • Extra-wide body design
  • Protective rubber top mat
  • Brushed aluminum drawer handles
  • Chrome side handles
  • Electrostatic triple-baked protective powder coat
  • Glossy red finish
  • Rubber drawer liners
  • Full-extension / full-width drawers
  • Rolled edges for added strength and rigidity
  • Double rolled hinged lid with chrome lid stays
  • Full-extension ball bearing drawer slides
  • Tumbler key-lock pivot drawer latching system
  • Durable roll-cage continuous beam construction

Specifications:

  • Total number of drawers: 8
  • Left 4 drawer dimensions: 23-1/2" x 15-3/4" x 3" / 597 mm x 400 mm x 73 mm
  • Right 4 drawer dimensions: 13-1/4" x 15-3/4" x 3" / 337 mm x 400 mm x 73 mm
  • Shipping weight: 134 lbs. / 61 kg
  • Shipping dimensions: 21" x 44" x 21" / 533 mm x 1,118 mm x 533 mm

Description:

Today's service pro is smarter, faster, and has more to do than ever before. Shouldn't their equipment match? That's why year after

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Cabinets and Casework
Product Number RANRTB8D
Product Name Ranger RTB-8D 8 Drawer Superwide Top Tool Chest
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCS2266 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Tool Belts & Tool Pouches - 179835 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.56 inch (65 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details