Pro-Link iQ™ 889031 Detroit Diesel MBE
DDEC MBE (2001-2006)
Description
The Pro-Link iQ™ Detroit Diesel MBE application provides reprogramming and diagnostic capability on Pre-EPA07’ Detroit Diesel MBE 900 and 4000 electronic systems. With the combined power of the easy-to-use Pro-Link iQ™ and the functionality of the Detroit Diesel application, service bay technicians experience unprecedented out-of-the-box productivity.
Features
Intuitive easy to use Graphical User Interface of the Pro-Link iQ
Read MBE proprietary Active and Inactive fault codes
Clear Inactive fault codes
Displays associated parameters with active fault codes
Data Display
Cylinder Exhaust Temperatures
Engine Speed
Engine Smoke Control
Boost Pressure
Engine Load Percent
Beginning of Injection
Oil Temperature
Fuel Temperature
Air Inlet Temperature
Turbo Compressor Outlet Temperature
EGR Temperature A
EGR Differential Pressure A
EGR Temperature B
EGR Differential Pressure B
EGR DPS Counts
EGR Mass Flow Rate
Barometric Pressure
Turbo Speed
Accelerator Pedal Position
Battery Voltage
Active Governor
Torque Reduction Percentage Vehicle Speed
Engine Configuration
Injector Codes
Idle/PTO shutdown
Engine protection
Engine brake
Cruise control
Limiters
Fast idle
Starter lockout
RQV (torque limit)
ABS/ATC type
Fan configuration
PTO function
Accelerator pedal
Input configuration Fleet management
Engine Test
Sensor voltage test
Cylinder cutout
Compression test
Pro-Link iQ™ 889031 Detroit Diesel MBE
DDEC MBE (2001-2006)
Description
The Pro-Link iQ™ Detroit Diesel MBE application provides reprogramming and diagnostic capability on Pre-EPA07’ Detroit Diesel MBE 900 and 4000 electronic systems. With the combined power of the easy-to-use Pro-Link iQ™ and the functionality of the Detroit Diesel application, service bay technicians experience unprecedented out-of-the-box productivity.
Features
- Intuitive easy to use Graphical User Interface of the Pro-Link iQ
- Read MBE proprietary Active and Inactive fault codes
- Clear Inactive fault codes
- Displays associated parameters with active fault codes
Data Display
- Cylinder Exhaust Temperatures
- Engine Speed
- Engine Smoke Control
- Boost Pressure
- Engine Load Percent
- Beginning of Injection
- Oil Temperature
- Fuel Temperature
- Air Inlet Temperature
- Turbo Compressor Outlet Temperature
- EGR Temperature A
- EGR Differential Pressure A
- EGR Temperature B
- EGR Differential Pressure B
- EGR DPS Counts
- EGR Mass Flow Rate
- Barometric Pressure
- Turbo Speed
- Accelerator Pedal Position
- Battery Voltage
- Active Governor
- Torque Reduction Percentage
- Vehicle Speed
Engine Configuration
- Injector Codes
- Idle/PTO shutdown
- Engine protection
- Engine brake
- Cruise control
- Limiters
- Fast idle
- Starter lockout
- RQV (torque limit)
- ABS/ATC type
- Fan configuration
- PTO function
- Accelerator pedal
- Input configuration
- Fleet management
Engine Test
- Sensor voltage test
- Cylinder cutout
- Compression test