Powerful and resourceful, Pratt & Whitney's GageCal® control software sets a new standard for user-friendly calibration and part measuring. By controlling the operation and facilitating data collection, GageCal increases total measurement productivity. And with a graphics-rich user interface, you'll be amazed with how simple it is to use. GageCal is included with the following ng product lines: Labmaster Universal Model 175, 1000M, 1000A (with scripting), BM175, BM1000M, BM1000A, Lab micrometer Model 900, 1600, External Super micrometer Model PC, Universal Super micrometer Model 501, 504. GageCal is an optional add-on for the External Super micrometer Model C and Digital Measuring Machines. We designed GageCal to be intuitive and self-teaching. So much so, that the extensive context sensitive HELP screens are seldom called upon. Mouse or hot key driven, with pull down menus and icons that let you "click" your way through calibration, GageCal helps put you at ease, so you can concentrate on the business of measuring. And the Microsoft® Windows environment allows multitasking and data export with other programs, such as gage management, EXCEL®, WORD®, or any other WINDOWS® program.
GageCal (version 6.0+) is tested on 32-bit Windows XP, 32 and 64-bit Windows 7, and 64-bit Windows 8/8.1. GageCal (version 1.0-4.10) can be upgraded to GageCal 6.0 [part# UPG-GCAL; sold per-instrument license].
Faster measurement begins with selection an icon (or pressing the hot key) to first mater the instrument, and then calibrate your particular gages. The user can choose between pre-defined applications (Gage Blocks, Rings, Plugs, etc.) and Free Measure (for custom applications). With an application selected, dialog boxes will continuously prompt the user for information that will build and open a "smart" spreadsheet. This "smart" spreadsheet, in the case of pre-defined applications, will automatically enter nominal sizes, tolerance bands, define best wire size for thread measurements, calculate pitch diameters and flag out of tolerance conditions as appropriate.
The operator simply choose the class of gage (i.e., XX or XXX), in the dialogue box, selects the appropriate cell in the "smart" spreadsheet, and clicks on the close probe icon (or presses the footswitch). GageCal displays the measurement in the "Current Reading" window and automatically updates the record. The data can be saves, printed in a customized report, or exported to many popular gage management software packages.
For even more automated control, GageCal scripting allows the user to create a sequence of automated actions for complete automatic measurement of custom parts or gages. For ultimate ease of use, scripts are written in Notepad (text editor in Microsoft®Windows). Automated positioning, alignment, and measurement practically eliminate operator influence and decrease measurement time. Instrument configurations, including table alignment and position, can be saved and recalled at a later time, minimizing setup time for common artifacts.
Below is an example of a ring gage script:
Z=1.375 'move to top position (1.375 inches from ring base)
ALIGN=TILT 'do automatic tilt alignment
ALIGN=CENTER 'do automatic center alignment
WAIT=5 'wait 5 seconds
WRITE=MEAS,GAGECAL 'write the measurement to GageCal
Z=0.75 'move to middle position
ALIGN=CENTER
WAIT=5
WRITE=MEAS,GAGECAL
Z=0.125
ALIGN=CENTER
WAIT=5
WRITE=MEAS,GAGECAL
MSG=Rotate ring then Press OK. 'ask user to rotate ring
Our optional gage management module, designed in accordance with ISO 17025 and ISO 9000, puts gage information at your finger tips. It represents a logical addition because it makes storing, retrieving and reporting gage information quite simple. You will be able to track and display gage history, wear data, current users, the product evaluated with the gage, calibration dates, days since last calibration, and much more.
Additional subsystems of the gage management module include gage studies, gage crib, gage preventive maintenance, and gage archives. With them you'll be able to control your gage data as well as your gages. The reporting system is extensive, offering both standard and custom reports. Common reports include standard calibration reports, gages due, recall letters, gage lists, supplier summaries, gage study listing and many more.
| Pratt & Whitney Measurement Systems, Inc. | |
|---|---|
| Product Category | Calibration Software |
| Product Number | GageCal® Software |
| Product Name | Part Measurement Control Software |