Posi-Lock TJ-1 Transmission Bearing Puller
Transmission bearing removal takes minutesnot hours when you add POSI LOCKs TJ-1 or TJ-2 Transmission Bearing pullers. Jaws clamp in snap ring grooves as narrow as .070 to allow removal of front input shaft bearings on 1955 to present 3-speed, 4-speed, 5-speed, 3-speed overdrive and 4-speed overdrive manual transmissions on rear wheel drive foreign and domestic cars, trucks and vans.
Other Uses: Transfer case on 4 wheel drive vehicles, some output shaft bearings and numerous other applications on any vehicle.
TJ-1
2 Jaw Transmission Bearing Puller
Reach: 9.25
Spread: 2.75 to 14.75
Weight: 12 lbs. (5.4 kg)
Tip Protector: P10
| Mile-X Equipment, Inc. | |
|---|---|
| Product Category | Bearing Pullers |
| Product Number | POSTJ1 |
| Product Name | Posi-Lock TJ1 Transmission Bearing Puller |