Mile-X Equipment, Inc. Posi-Lock PMW Manual 1-2 Ton Puller Set - Includes Shipping POSPMW

Description
Posi-Lock PMW Manual Puller Set Posi Lock PMW Kit Includes: 1-Model 102 (3 Jaw 2.25" 1 ton) 1-Model 202 (2 Jaw 2.25" 1 ton) 1-Model 103 (3 Jaw 3" 2 ton) 1-Model 203 ( 2 Jaw 3" 2 Ton) 1-Tool Board and Accessories Tool board size: 12" x 22" (305mmx 559mm) Weight: 8 lbs Posi-Lock Advantages: Posi Lock pullers are USA made and Posi Lock actually makes pullers for many other name brand manufacturers. The Posi-Lock line of quality manual gear and bearing pullers sets new standards for quickness, ease and convenience. 1) Rolled center bolt threads are designed for less effort when applying high torque. 2) Heat-Treated Tip 3) T-handle locks jaws precisely where you set them 4) Slim Tapered jaws allow for better gripping and easier access in tight spots 5) Safety Cage guides jaws for fast set-up, solid contact superior safety 6) Nut recessed to avoid mushrooming and disfiguring from impact 7) Leverage up front for positive grip, vise-like power and no slippage 8) Live center tip protector and optional bolt extender lock on center bolt for additional protection and added reach.
Description
Posi-Lock PMW Manual Puller Set Posi Lock PMW Kit Includes: 1-Model 102 (3 Jaw 2.25" 1 ton) 1-Model 202 (2 Jaw 2.25" 1 ton) 1-Model 103 (3 Jaw 3" 2 ton) 1-Model 203 ( 2 Jaw 3" 2 Ton) 1-Tool Board and Accessories Tool board size: 12" x 22" (305mmx 559mm) Weight: 8 lbs Posi-Lock Advantages: Posi Lock pullers are USA made and Posi Lock actually makes pullers for many other name brand manufacturers. The Posi-Lock line of quality manual gear and bearing pullers sets new standards for quickness, ease and convenience. 1) Rolled center bolt threads are designed for less effort when applying high torque. 2) Heat-Treated Tip 3) T-handle locks jaws precisely where you set them 4) Slim Tapered jaws allow for better gripping and easier access in tight spots 5) Safety Cage guides jaws for fast set-up, solid contact superior safety 6) Nut recessed to avoid mushrooming and disfiguring from impact 7) Leverage up front for positive grip, vise-like power and no slippage 8) Live center tip protector and optional bolt extender lock on center bolt for additional protection and added reach.

Suppliers

Company
Product
Description
Supplier Links
Posi-Lock PMW Manual 1-2 Ton Puller Set - Includes Shipping - POSPMW - Mile-X Equipment, Inc.
Coldwater, OH, USA
Posi-Lock PMW Manual 1-2 Ton Puller Set - Includes Shipping
POSPMW
Posi-Lock PMW Manual 1-2 Ton Puller Set - Includes Shipping POSPMW
Posi-Lock PMW Manual Puller Set Posi Lock PMW Kit Includes: 1-Model 102 (3 Jaw 2.25" 1 ton) 1-Model 202 (2 Jaw 2.25" 1 ton) 1-Model 103 (3 Jaw 3" 2 ton) 1-Model 203 ( 2 Jaw 3" 2 Ton) 1-Tool Board and Accessories Tool board size: 12" x 22" (305mmx 559mm) Weight: 8 lbs Posi-Lock Advantages: Posi Lock pullers are USA made and Posi Lock actually makes pullers for many other name brand manufacturers. The Posi-Lock line of quality manual gear and bearing pullers sets new standards for quickness, ease and convenience. 1) Rolled center bolt threads are designed for less effort when applying high torque. 2) Heat-Treated Tip 3) T-handle locks jaws precisely where you set them 4) Slim Tapered jaws allow for better gripping and easier access in tight spots 5) Safety Cage guides jaws for fast set-up, solid contact superior safety 6) Nut recessed to avoid mushrooming and disfiguring from impact 7) Leverage up front for positive grip, vise-like power and no slippage 8) Live center tip protector and optional bolt extender lock on center bolt for additional protection and added reach.

Posi-Lock PMW Manual Puller Set

Posi Lock PMW Kit Includes:

  • 1-Model 102 (3 Jaw 2.25" 1 ton)
  • 1-Model 202 (2 Jaw 2.25" 1 ton)
  • 1-Model 103 (3 Jaw 3" 2 ton)
  • 1-Model 203 ( 2 Jaw 3" 2 Ton)
  • 1-Tool Board and Accessories
  • Tool board size: 12" x 22" (305mmx 559mm)
  • Weight: 8 lbs

Posi-Lock Advantages:

Posi Lock pullers are USA made and Posi Lock actually makes pullers for many other name brand manufacturers. The Posi-Lock line of quality manual gear and bearing pullers sets new standards for quickness, ease and convenience.

1) Rolled center bolt threads are designed for less effort when applying high torque.

2) Heat-Treated Tip

3) T-handle locks jaws precisely where you set them

4) Slim Tapered jaws allow for better gripping and easier access in tight spots

5) Safety Cage guides jaws for fast set-up, solid contact superior safety

6) Nut recessed to avoid mushrooming and disfiguring from impact

7) Leverage up front for positive grip, vise-like power and no slippage

8) Live center tip protector and optional bolt extender lock on center bolt for additional protection and added reach.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Bearing Pullers
Product Number POSPMW
Product Name Posi-Lock PMW Manual 1-2 Ton Puller Set - Includes Shipping
Unlock Full Specs
to access all available technical data

Similar Products