Mile-X Equipment, Inc. OTC 3990 1000V CAT III Hybrid Multimeter OTC3990

Description
OTC 1000V CAT III Hybrid Multimeter OTC 1000V CAT III Hybrid Multimeter with Insulation Test. A full function Multimeter with an insulation test feature is used to test for voltage leaks through insulation found on Hybrid and Electric Vehicles. Features: HyBrid Insulation Resistance Test True RMS Auto Ranging Diode Test Continuity Buzzer Data Hold Data Logging Display Backlight Min/Max Mode Sleep Mode Low Battery Display Kit Includes: Heavy Duty Class III test leads with alligator clips Short Lead K Type temperature adapter Manual
Description
OTC 1000V CAT III Hybrid Multimeter OTC 1000V CAT III Hybrid Multimeter with Insulation Test. A full function Multimeter with an insulation test feature is used to test for voltage leaks through insulation found on Hybrid and Electric Vehicles. Features: HyBrid Insulation Resistance Test True RMS Auto Ranging Diode Test Continuity Buzzer Data Hold Data Logging Display Backlight Min/Max Mode Sleep Mode Low Battery Display Kit Includes: Heavy Duty Class III test leads with alligator clips Short Lead K Type temperature adapter Manual

Suppliers

Company
Product
Description
Supplier Links
OTC 3990 1000V CAT III Hybrid Multimeter - OTC3990 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 3990 1000V CAT III Hybrid Multimeter
OTC3990
OTC 3990 1000V CAT III Hybrid Multimeter OTC3990
OTC 1000V CAT III Hybrid Multimeter OTC 1000V CAT III Hybrid Multimeter with Insulation Test. A full function Multimeter with an insulation test feature is used to test for voltage leaks through insulation found on Hybrid and Electric Vehicles. Features: HyBrid Insulation Resistance Test True RMS Auto Ranging Diode Test Continuity Buzzer Data Hold Data Logging Display Backlight Min/Max Mode Sleep Mode Low Battery Display Kit Includes: Heavy Duty Class III test leads with alligator clips Short Lead K Type temperature adapter Manual

OTC 1000V CAT III Hybrid Multimeter

OTC 1000V CAT III Hybrid Multimeter with Insulation Test. A full function Multimeter with an insulation test feature is used to test for voltage leaks through insulation found on Hybrid and Electric Vehicles.

Features:

  • HyBrid Insulation Resistance Test
  • True RMS
  • Auto Ranging
  • Diode Test
  • Continuity Buzzer
  • Data Hold
  • Data Logging
  • Display Backlight
  • Min/Max Mode
  • Sleep Mode
  • Low Battery Display

Kit Includes:

  • Heavy Duty Class III test leads with alligator clips
  • Short Lead
  • K Type temperature adapter
  • Manual
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Digital Multimeters
Product Number OTC3990
Product Name OTC 3990 1000V CAT III Hybrid Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Multimeters - 2048328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details