Mile-X Equipment, Inc. OTC 3640 One-Step 15 Amp Battery Tester/Charger OTC3640

Description
OTC 3640 One-Step 15 Amp Battery Tester/Charger OneStep gives the user one piece of equipment to completely test and charge batteries with the highest accuracy. The combination of SABRE heavy load, dynamic charge, and accuracy test technologies yields unparalleled accuracy, and the addition of charge acceptance into the test algorithms further increases the level of accuracy. Precise high-output charging can test, fully charge, and return a battery to service in under 45 minutes. It also provides analysis of a battery's charge acceptance by testing the battery again following the charge cycle. It is specifically designed for all forms of the newer AGM (including spiral wound types), gel cell and deep cycle batteries, as well as conventional FLA (lead-acid) batteries. Features: Precise high-output charging - return batteries to service in less than 45 min with 15A input unit. Compatible with AGM, FLA, Gel Cell, and Spiral Wound batteries. Extremely accurate testing combination of heavy-load and accuracy test technology. Precise output charging - computerized control of charging voltage and current. Compact Flash Card port - update software and add memory as needed. Expandability - easy to update and expand as new battery technologies are released. Sealed numeric keyboard - clear covering keeps unit clean as you enter data. LED status lights quickly identify test status. Built rugged - all steel construction with solid copper transformer. Low cost of ownership - designed with internal overload protections, for high volume use field replaceable cables. Easy-to-use menus - screen prompts guide user through procedures. Barcode reader - optional feature for fast and accurate entry of battery specifications. No. 3640 -- OneStep battery analyzer/charger, 15-amp input. Wt., 68 lbs.
Description
OTC 3640 One-Step 15 Amp Battery Tester/Charger OneStep gives the user one piece of equipment to completely test and charge batteries with the highest accuracy. The combination of SABRE heavy load, dynamic charge, and accuracy test technologies yields unparalleled accuracy, and the addition of charge acceptance into the test algorithms further increases the level of accuracy. Precise high-output charging can test, fully charge, and return a battery to service in under 45 minutes. It also provides analysis of a battery's charge acceptance by testing the battery again following the charge cycle. It is specifically designed for all forms of the newer AGM (including spiral wound types), gel cell and deep cycle batteries, as well as conventional FLA (lead-acid) batteries. Features: Precise high-output charging - return batteries to service in less than 45 min with 15A input unit. Compatible with AGM, FLA, Gel Cell, and Spiral Wound batteries. Extremely accurate testing combination of heavy-load and accuracy test technology. Precise output charging - computerized control of charging voltage and current. Compact Flash Card port - update software and add memory as needed. Expandability - easy to update and expand as new battery technologies are released. Sealed numeric keyboard - clear covering keeps unit clean as you enter data. LED status lights quickly identify test status. Built rugged - all steel construction with solid copper transformer. Low cost of ownership - designed with internal overload protections, for high volume use field replaceable cables. Easy-to-use menus - screen prompts guide user through procedures. Barcode reader - optional feature for fast and accurate entry of battery specifications. No. 3640 -- OneStep battery analyzer/charger, 15-amp input. Wt., 68 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 3640 One-Step 15 Amp Battery Tester/Charger - OTC3640 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 3640 One-Step 15 Amp Battery Tester/Charger
OTC3640
OTC 3640 One-Step 15 Amp Battery Tester/Charger OTC3640
OTC 3640 One-Step 15 Amp Battery Tester/Charger OneStep gives the user one piece of equipment to completely test and charge batteries with the highest accuracy. The combination of SABRE heavy load, dynamic charge, and accuracy test technologies yields unparalleled accuracy, and the addition of charge acceptance into the test algorithms further increases the level of accuracy. Precise high-output charging can test, fully charge, and return a battery to service in under 45 minutes. It also provides analysis of a battery's charge acceptance by testing the battery again following the charge cycle. It is specifically designed for all forms of the newer AGM (including spiral wound types), gel cell and deep cycle batteries, as well as conventional FLA (lead-acid) batteries. Features: Precise high-output charging - return batteries to service in less than 45 min with 15A input unit. Compatible with AGM, FLA, Gel Cell, and Spiral Wound batteries. Extremely accurate testing combination of heavy-load and accuracy test technology. Precise output charging - computerized control of charging voltage and current. Compact Flash Card port - update software and add memory as needed. Expandability - easy to update and expand as new battery technologies are released. Sealed numeric keyboard - clear covering keeps unit clean as you enter data. LED status lights quickly identify test status. Built rugged - all steel construction with solid copper transformer. Low cost of ownership - designed with internal overload protections, for high volume use field replaceable cables. Easy-to-use menus - screen prompts guide user through procedures. Barcode reader - optional feature for fast and accurate entry of battery specifications. No. 3640 -- OneStep battery analyzer/charger, 15-amp input. Wt., 68 lbs.

OTC 3640 One-Step 15 Amp Battery Tester/Charger

OneStep gives the user one piece of equipment to completely test and charge batteries with the highest accuracy. The combination of SABRE heavy load, dynamic charge, and accuracy test technologies yields unparalleled accuracy, and the addition of charge acceptance into the test algorithms further increases the level of accuracy. Precise high-output charging can test, fully charge, and return a battery to service in under 45 minutes. It also provides analysis of a battery's charge acceptance by testing the battery again following the charge cycle. It is specifically designed for all forms of the newer AGM (including spiral wound types), gel cell and deep cycle batteries, as well as conventional FLA (lead-acid) batteries.

Features:

  • Precise high-output charging - return batteries to service in less than 45 min with 15A input unit.
  • Compatible with AGM, FLA, Gel Cell, and Spiral Wound batteries.
  • Extremely accurate testing combination of heavy-load and accuracy test technology.
  • Precise output charging - computerized control of charging voltage and current.
  • Compact Flash Card port - update software and add memory as needed.
  • Expandability - easy to update and expand as new battery technologies are released.
  • Sealed numeric keyboard - clear covering keeps unit clean as you enter data.
  • LED status lights quickly identify test status.
  • Built rugged - all steel construction with solid copper transformer.
  • Low cost of ownership - designed with internal overload protections, for high volume use field replaceable cables.
  • Easy-to-use menus - screen prompts guide user through procedures.
  • Barcode reader - optional feature for fast and accurate entry of battery specifications.

No. 3640 -- OneStep battery analyzer/charger, 15-amp input. Wt., 68 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Chargers
Product Number OTC3640
Product Name OTC 3640 One-Step 15 Amp Battery Tester/Charger
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Micropower SL180 120/125 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details
Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details