Mile-X Equipment, Inc. Jet 414466 HBS-814GH 8" x 14" Geared Head Horizontal/Vertica JETHBS814GH

Description
Jet HBS-814GH Geared Head Horizontal/Vertical Bandsaw 414466 - 8" x 14" Capacity, 1PH, 1HP This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 8" x 14" HORIZONTAL GEAR HEAD BANDSAW Heavy-duty geared head transmission for quick speed changes Easy accessible control panel for operator use Hydraulic feed Portable on wheels Hardened and ground worm gears Miters at 45° Quick action vise Coolant system 3/4" Carbon steel blade Adjustable material stop Chip brush Specifications Bed Height (in.) 26 Blade Length (in.) 12 Blade Size (in.) 3/4 x .035 x 97 Blade Speeds (SFPM) 135, 197, 256 Brand Jet Height 44.5 inch Length 51 inch Model Number HBS-814GH Motor 1HP, 115/230V, 1Ph, Prewired 115 Net Weight 287 pound Overall Dimensions 51-1/2" x 18-1/8" x 44" Part Number 414466 Rectangle at 45 (in.) 6-1/2 x 4-1/2 Rectangle at 90 Degrees (in.) 14 x 8 Round at 45 Degrees (in.) 6-1/2 Round at 90 Degrees (in.) 8 Ship Weight 342 pound Vise Swivels (deg.) 45 degrees Width 19 inch &
Description
Jet HBS-814GH Geared Head Horizontal/Vertical Bandsaw 414466 - 8" x 14" Capacity, 1PH, 1HP This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 8" x 14" HORIZONTAL GEAR HEAD BANDSAW Heavy-duty geared head transmission for quick speed changes Easy accessible control panel for operator use Hydraulic feed Portable on wheels Hardened and ground worm gears Miters at 45° Quick action vise Coolant system 3/4" Carbon steel blade Adjustable material stop Chip brush Specifications Bed Height (in.) 26 Blade Length (in.) 12 Blade Size (in.) 3/4 x .035 x 97 Blade Speeds (SFPM) 135, 197, 256 Brand Jet Height 44.5 inch Length 51 inch Model Number HBS-814GH Motor 1HP, 115/230V, 1Ph, Prewired 115 Net Weight 287 pound Overall Dimensions 51-1/2" x 18-1/8" x 44" Part Number 414466 Rectangle at 45 (in.) 6-1/2 x 4-1/2 Rectangle at 90 Degrees (in.) 14 x 8 Round at 45 Degrees (in.) 6-1/2 Round at 90 Degrees (in.) 8 Ship Weight 342 pound Vise Swivels (deg.) 45 degrees Width 19 inch &

Suppliers

Company
Product
Description
Supplier Links
Jet 414466 HBS-814GH 8
Coldwater, OH, USA
Jet 414466 HBS-814GH 8" x 14" Geared Head Horizontal/Vertica
JETHBS814GH
Jet 414466 HBS-814GH 8" x 14" Geared Head Horizontal/Vertica JETHBS814GH
Jet HBS-814GH Geared Head Horizontal/Vertical Bandsaw 414466 - 8" x 14" Capacity, 1PH, 1HP This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 8" x 14" HORIZONTAL GEAR HEAD BANDSAW Heavy-duty geared head transmission for quick speed changes Easy accessible control panel for operator use Hydraulic feed Portable on wheels Hardened and ground worm gears Miters at 45° Quick action vise Coolant system 3/4" Carbon steel blade Adjustable material stop Chip brush Specifications Bed Height (in.) 26 Blade Length (in.) 12 Blade Size (in.) 3/4 x .035 x 97 Blade Speeds (SFPM) 135, 197, 256 Brand Jet Height 44.5 inch Length 51 inch Model Number HBS-814GH Motor 1HP, 115/230V, 1Ph, Prewired 115 Net Weight 287 pound Overall Dimensions 51-1/2" x 18-1/8" x 44" Part Number 414466 Rectangle at 45 (in.) 6-1/2 x 4-1/2 Rectangle at 90 Degrees (in.) 14 x 8 Round at 45 Degrees (in.) 6-1/2 Round at 90 Degrees (in.) 8 Ship Weight 342 pound Vise Swivels (deg.) 45 degrees Width 19 inch &

Jet HBS-814GH Geared Head Horizontal/Vertical Bandsaw

414466 - 8" x 14" Capacity, 1PH, 1HP

This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.

  • 8" x 14" HORIZONTAL GEAR HEAD BANDSAW
  • Heavy-duty geared head transmission for quick speed changes
  • Easy accessible control panel for operator use
  • Hydraulic feed
  • Portable on wheels
  • Hardened and ground worm gears
  • Miters at 45°
  • Quick action vise
  • Coolant system
  • 3/4" Carbon steel blade
  • Adjustable material stop
  • Chip brush

Specifications

Bed Height (in.) 26
Blade Length (in.) 12
Blade Size (in.) 3/4 x .035 x 97
Blade Speeds (SFPM) 135, 197, 256
Brand Jet
Height 44.5 inch
Length 51 inch
Model Number HBS-814GH
Motor 1HP, 115/230V, 1Ph, Prewired 115
Net Weight 287 pound
Overall Dimensions 51-1/2" x 18-1/8" x 44"
Part Number 414466
Rectangle at 45 (in.) 6-1/2 x 4-1/2
Rectangle at 90 Degrees (in.) 14 x 8
Round at 45 Degrees (in.) 6-1/2
Round at 90 Degrees (in.) 8
Ship Weight 342 pound
Vise Swivels (deg.) 45 degrees
Width 19 inch

&

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Sawing Machinery
Product Number JETHBS814GH
Product Name Jet 414466 HBS-814GH 8" x 14" Geared Head Horizontal/Vertica
Machine Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Gantry Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
CNC Sawing and End-Machining Machine - EM80 - BLM GROUP USA Corporation
Specs
Machine Type Circular
Cutting Type Automatic
Power Type AC Power
View Details
Traversing Head Vertical Plate Saw - SV-6066H - Cosen Saws, USA
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details
Grob 4V-24 Band Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details