Mile-X Equipment, Inc. Jet 211000 2SS 2 Ton 10' Lift JET211000

Description
Jet 211000 2SS 2 Ton 10' Lift This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 2SS-1C-10, 2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Heavy duty ventilated motor with thermal overload protection Gear train features lifetime lubrication, no oil changes required 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off
Description
Jet 211000 2SS 2 Ton 10' Lift This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 2SS-1C-10, 2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Heavy duty ventilated motor with thermal overload protection Gear train features lifetime lubrication, no oil changes required 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off

Suppliers

Company
Product
Description
Supplier Links
Jet 211000 2SS 2 Ton 10' Lift - JET211000 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Jet 211000 2SS 2 Ton 10' Lift
JET211000
Jet 211000 2SS 2 Ton 10' Lift JET211000
Jet 211000 2SS 2 Ton 10' Lift This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. 2SS-1C-10, 2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Features: Designed for Commercial and industrial applications 1/2 ton to 5 ton capacities, single or three phase models 10', 15, 20, lifts standard, custom lifts available Easy to install, inspect and maintain Totally enclosed steel plate construction with a durable powder coat finish Heavy duty ventilated motor with thermal overload protection Gear train features lifetime lubrication, no oil changes required 1 phase models feature thermal overload protection 3 phase models feature reverse phase protection All models come equipped with chain container Reliable DC electro-magnetic brake holds the load even if power is interrupted Quick connect wiring for power and push button controls Upper and lower limit switches prevent over travel Durable 24v pushbutton control station with cable strain relief Proof tested with test certificate Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off

Jet 211000 2SS 2 Ton 10' Lift

This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.

2SS-1C-10, 2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V

Features:

  • Designed for Commercial and industrial applications
  • 1/2 ton to 5 ton capacities, single or three phase models
  • 10', 15, 20, lifts standard, custom lifts available
  • Easy to install, inspect and maintain
  • Totally enclosed steel plate construction with a durable powder coat finish
  • Heavy duty ventilated motor with thermal overload protection
  • Gear train features lifetime lubrication, no oil changes required
  • 1 phase models feature thermal overload protection
  • 3 phase models feature reverse phase protection
  • All models come equipped with chain container
  • Reliable DC electro-magnetic brake holds the load even if power is interrupted
  • Quick connect wiring for power and push button controls
  • Upper and lower limit switches prevent over travel
  • Durable 24v pushbutton control station with cable strain relief
  • Proof tested with test certificate
  • Complies with OSHA, ANSI/ASME B30.16 and HST-1 standards
  • Solid state starting switch for added reliability
  • All models equipped with slip clutch design overload protection
  • Hardened 80 grade chain
  • All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models
  • 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off
  • 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off
  • 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4 minutes off
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Hoists
Product Number JET211000
Product Name Jet 211000 2SS 2 Ton 10' Lift
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - Shaw-Box 800 Series Electric Wire Rope Hoist and Trolley - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Air Hoist - Profi 2TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 7938719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 13230 lbs (6000 kg)
Lift 4.9 ft (15 dm)
View Details
Hoddi Hoist WLL ton 0.08 -  - Certex UK
Specs
Load Capacity 176 lbs (79.99 kg)
View Details