Mile-X Equipment, Inc. Champion CRH20, 20 CFM Capacity High Inlet Temperature Refri CHACRH20

Description
Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits which all lead to increased productivity and reduced overhead costs. The CRH Series is designed to work with reciprocating air compressors through 30 horsepower, and is ideally suited for body shops, auto service centers and light industrial facilities. The space saving design integrates a refrigerated air dryer and a particle/oil removal filter all in one compact package. There is no need for an additional after-cooler because the CRH Series accepts air directly from your reciprocating compressor. This allows you to receive clean compressed air while saving floor space. CRH Series Features: Reliable 50°F pressure dew point provides dry air Stainless steel heat exchangers with high heat transfer coefficients allow inlet temperatures to 180°F (82°C) All models feature air-to-air and air-to-refrigerant heat exchangers Integral CFF Series Grade B Separator/Filter—rem oves solid particles to 3 micron and oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-frie ndly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low (35°F, 2°C) ambient temperatures Power cord with molded plug Instrumentation has convenient on/off switch for start-up and fault light for system malfunction CSA certified 115 volt models Maintenance kits available for ease of service Click here for more detailed information on the CRH Dryer. Call for Information on Bundling Discount
Description
Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits which all lead to increased productivity and reduced overhead costs. The CRH Series is designed to work with reciprocating air compressors through 30 horsepower, and is ideally suited for body shops, auto service centers and light industrial facilities. The space saving design integrates a refrigerated air dryer and a particle/oil removal filter all in one compact package. There is no need for an additional after-cooler because the CRH Series accepts air directly from your reciprocating compressor. This allows you to receive clean compressed air while saving floor space. CRH Series Features: Reliable 50°F pressure dew point provides dry air Stainless steel heat exchangers with high heat transfer coefficients allow inlet temperatures to 180°F (82°C) All models feature air-to-air and air-to-refrigerant heat exchangers Integral CFF Series Grade B Separator/Filter—rem oves solid particles to 3 micron and oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-frie ndly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low (35°F, 2°C) ambient temperatures Power cord with molded plug Instrumentation has convenient on/off switch for start-up and fault light for system malfunction CSA certified 115 volt models Maintenance kits available for ease of service Click here for more detailed information on the CRH Dryer. Call for Information on Bundling Discount

Suppliers

Company
Product
Description
Supplier Links
Champion CRH20, 20 CFM Capacity High Inlet Temperature Refri - CHACRH20 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Champion CRH20, 20 CFM Capacity High Inlet Temperature Refri
CHACRH20
Champion CRH20, 20 CFM Capacity High Inlet Temperature Refri CHACRH20
Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits which all lead to increased productivity and reduced overhead costs. The CRH Series is designed to work with reciprocating air compressors through 30 horsepower, and is ideally suited for body shops, auto service centers and light industrial facilities. The space saving design integrates a refrigerated air dryer and a particle/oil removal filter all in one compact package. There is no need for an additional after-cooler because the CRH Series accepts air directly from your reciprocating compressor. This allows you to receive clean compressed air while saving floor space. CRH Series Features: Reliable 50°F pressure dew point provides dry air Stainless steel heat exchangers with high heat transfer coefficients allow inlet temperatures to 180°F (82°C) All models feature air-to-air and air-to-refrigerant heat exchangers Integral CFF Series Grade B Separator/Filter—rem oves solid particles to 3 micron and oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-frie ndly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low (35°F, 2°C) ambient temperatures Power cord with molded plug Instrumentation has convenient on/off switch for start-up and fault light for system malfunction CSA certified 115 volt models Maintenance kits available for ease of service Click here for more detailed information on the CRH Dryer. Call for Information on Bundling Discount

Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less.

Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many benefits which all lead to increased productivity and reduced overhead costs. The CRH Series is designed to work with reciprocating air compressors through 30 horsepower, and is ideally suited for body shops, auto service centers and light industrial facilities. The space saving design integrates a refrigerated air dryer and a particle/oil removal filter all in one compact package. There is no need for an additional after-cooler because the CRH Series accepts air directly from your reciprocating compressor. This allows you to receive clean compressed air while saving floor space.

CRH Series Features:

  • Reliable 50°F pressure dew point provides dry air
  • Stainless steel heat exchangers with high heat transfer coefficients allow inlet temperatures to 180°F (82°C) All models feature air-to-air and air-to-refrigerant heat exchangers
  • Integral CFF Series Grade B Separator/Filter—removes solid particles to 3 micron and oil to 5 ppm
  • Zero air-loss condensate drains with reliable pneumatic operation
  • Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors
  • Fan switch allows operation in low (35°F, 2°C) ambient temperatures
  • Power cord with molded plug
  • Instrumentation has convenient on/off switch for start-up and fault light for system malfunction CSA certified 115 volt models
  • Maintenance kits available for ease of service

Click here for more detailed information on the CRH Dryer.

Call for Information on Bundling Discount

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Compressed Air Dryers
Product Number CHACRH20
Product Name Champion CRH20, 20 CFM Capacity High Inlet Temperature Refri
Unlock Full Specs
to access all available technical data

Similar Products

Breathing Air System - KBS Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Filter; Automatic Condensate Drain
Capacity 18 to 1130 SCFM (30.6 to 1921 m³/hr)
View Details
Membrane air dryer - LDM1-3/4-D-MAXI-1000 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 35.31 SCFM (60.02 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Pneumatic Products - CHA Series Compressed Air Dryer - 3000CHA_pneumatic-products-c - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 2970 SCFM (5048 m³/hr)
View Details