Mile-X Equipment, Inc. Ammco 4100B Brake Lathe AMM4100B

Description
Promo Price Good Through December 31st, 2011! ** (Comes with FREE Kit F) For Wider Brake Assemblies The Model 4100B has the same basic design and features of our best-selling Model 4000B, but it also offers additional spindle travel to 9-7/8 inches (250.83mm) and three resurfacing speeds. Features: Ideal for medium-duty truck service 3 speed operation for a quality finish in less time With the optional outboard (part #5925) support, the Model 4100B with handle truck drums with wheels attached weighing up to 600 lbs Our most versatile lathe Volume: High Flywheel Service Capability Spindle Bearings: Bronze Sleeve Motor Size: 1 Horsepower Standard Tool Bits: Negative Rake Standard Arbor Taper: Double
Description
Promo Price Good Through December 31st, 2011! ** (Comes with FREE Kit F) For Wider Brake Assemblies The Model 4100B has the same basic design and features of our best-selling Model 4000B, but it also offers additional spindle travel to 9-7/8 inches (250.83mm) and three resurfacing speeds. Features: Ideal for medium-duty truck service 3 speed operation for a quality finish in less time With the optional outboard (part #5925) support, the Model 4100B with handle truck drums with wheels attached weighing up to 600 lbs Our most versatile lathe Volume: High Flywheel Service Capability Spindle Bearings: Bronze Sleeve Motor Size: 1 Horsepower Standard Tool Bits: Negative Rake Standard Arbor Taper: Double

Suppliers

Company
Product
Description
Supplier Links
Ammco 4100B Brake Lathe - AMM4100B - Mile-X Equipment, Inc.
Coldwater, OH, USA
Ammco 4100B Brake Lathe
AMM4100B
Ammco 4100B Brake Lathe AMM4100B
Promo Price Good Through December 31st, 2011! ** (Comes with FREE Kit F) For Wider Brake Assemblies The Model 4100B has the same basic design and features of our best-selling Model 4000B, but it also offers additional spindle travel to 9-7/8 inches (250.83mm) and three resurfacing speeds. Features: Ideal for medium-duty truck service 3 speed operation for a quality finish in less time With the optional outboard (part #5925) support, the Model 4100B with handle truck drums with wheels attached weighing up to 600 lbs Our most versatile lathe Volume: High Flywheel Service Capability Spindle Bearings: Bronze Sleeve Motor Size: 1 Horsepower Standard Tool Bits: Negative Rake Standard Arbor Taper: Double

Promo Price Good Through December 31st, 2011! ** (Comes with FREE Kit F)

For Wider Brake Assemblies

The Model 4100B has the same basic design and features of our best-selling Model 4000B, but it also offers additional spindle travel to 9-7/8 inches (250.83mm) and three resurfacing speeds.

Features:

  • Ideal for medium-duty truck service
  • 3 speed operation for a quality finish in less time
  • With the optional outboard (part #5925) support, the Model 4100B with handle truck drums with wheels attached weighing up to 600 lbs
  • Our most versatile lathe
  • Volume: High
  • Flywheel Service Capability
  • Spindle Bearings: Bronze Sleeve
  • Motor Size: 1 Horsepower
  • Standard Tool Bits: Negative Rake Standard
  • Arbor Taper: Double
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lathes and Turning Centers
Product Number AMM4100B
Product Name Ammco 4100B Brake Lathe
Unlock Full Specs
to access all available technical data