Office Lathe; 1" (25 mm) bar, 4.95" (126 mm) swing over table, 12" x 8" (305 x 203 mm) travels (xz), 7.5 hp (5.6 kW) 6000 rpm, 5C collet spindle, auto air collet closer, C axis, spindle orientation, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 12- month warranty. 195-254 VAC 50-60Hz, 20A, single-phase power only, with NEMA L6-20P plug. Includes 2 each 3/4" bore toolholder blocks (3 ID bores per block or 6 total), 2 each 5/8", 1/2", 3/8" to 3/4" bushings.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | OL-1 |
| Product Name | CNC Lathes: Office Lathe |