Mile-X Equipment, Inc. AFF 31400 40 Gallon Industrial-Duty Parts Washer AFF31400

Description
AFF 40 Gallon Industrial-Duty Parts Washer This AFF parts washer ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Parts Washers are designed for fast and efficient cleaning of vehicle parts and sub-assemblies. All have durable baked enamel finishes and fusible-linked fire covers for safety (always wear the appropriate face and hand protection when using a parts cleaner). AFF's complete line of parts washers and accessories are designed for use with water-based cleaners (aqueous) for faster, more efficient cleaning. Features: 22-gallon working capacity 50 GPH pump output Safety GFCI plug at 110V/0.5A Removable work shelf and parts basket UL Listed on complete unit 45" x 21¼" x 35-5/8" overall dimensions 107 lbs. ship weight Click Here for the 31400 Parts Washer Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.
Description
AFF 40 Gallon Industrial-Duty Parts Washer This AFF parts washer ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Parts Washers are designed for fast and efficient cleaning of vehicle parts and sub-assemblies. All have durable baked enamel finishes and fusible-linked fire covers for safety (always wear the appropriate face and hand protection when using a parts cleaner). AFF's complete line of parts washers and accessories are designed for use with water-based cleaners (aqueous) for faster, more efficient cleaning. Features: 22-gallon working capacity 50 GPH pump output Safety GFCI plug at 110V/0.5A Removable work shelf and parts basket UL Listed on complete unit 45" x 21¼" x 35-5/8" overall dimensions 107 lbs. ship weight Click Here for the 31400 Parts Washer Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Suppliers

Company
Product
Description
Supplier Links
AFF 31400 40 Gallon Industrial-Duty Parts Washer - AFF31400 - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 31400 40 Gallon Industrial-Duty Parts Washer
AFF31400
AFF 31400 40 Gallon Industrial-Duty Parts Washer AFF31400
AFF 40 Gallon Industrial-Duty Parts Washer This AFF parts washer ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Parts Washers are designed for fast and efficient cleaning of vehicle parts and sub-assemblies. All have durable baked enamel finishes and fusible-linked fire covers for safety (always wear the appropriate face and hand protection when using a parts cleaner). AFF's complete line of parts washers and accessories are designed for use with water-based cleaners (aqueous) for faster, more efficient cleaning. Features: 22-gallon working capacity 50 GPH pump output Safety GFCI plug at 110V/0.5A Removable work shelf and parts basket UL Listed on complete unit 45" x 21¼" x 35-5/8" overall dimensions 107 lbs. ship weight Click Here for the 31400 Parts Washer Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

AFF 40 Gallon Industrial-Duty Parts Washer

This AFF parts washer ships by truck and extra shipping charges will apply to ship to a non-commercial address.

AFF Parts Washers are designed for fast and efficient cleaning of vehicle parts and sub-assemblies. All have durable baked enamel finishes and fusible-linked fire covers for safety (always wear the appropriate face and hand protection when using a parts cleaner). AFF's complete line of parts washers and accessories are designed for use with water-based cleaners (aqueous) for faster, more efficient cleaning.

Features:

  • 22-gallon working capacity
  • 50 GPH pump output
  • Safety GFCI plug at 110V/0.5A
  • Removable work shelf and parts basket
  • UL Listed on complete unit
  • 45" x 21¼" x 35-5/8" overall dimensions
  • 107 lbs. ship weight

Click Here for the 31400 Parts Washer Parts List

Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the U.S.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number AFF31400
Product Name AFF 31400 40 Gallon Industrial-Duty Parts Washer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 1368565 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.8 inch (248 mm)
Internal Width 5.9 inch (150 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Scale Remover - PFT108 - Savino Barbera Srl
Savino Barbera Srl
Specs
Machine Type Pressure Spray Washer; Aqueous Cleaning System
Components Wash Tank or Sump Tub; Pump
Flow Rate 18 GPM (66.71 L/min)
View Details