Milbank Manufacturing Co. Enclosure 702509-MO

Description
DISCONTINUED BY MANUFACTURER, METER SOCKET ENCLOSURE, TYPE 3R, 600 VAC, 20 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, METER SOCKET ENCLOSURE, TYPE 3R, 600 VAC, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 126787204 - Radwell International
Willingboro, NJ, United States
Enclosure
126787204
Enclosure 126787204
DISCONTINUED BY MANUFACTURER, METER SOCKET ENCLOSURE, TYPE 3R, 600 VAC, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, METER SOCKET ENCLOSURE, TYPE 3R, 600 VAC, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
MILBANK Panel Accessories 702509-MO

MILBANK Panel Accessories 702509-MO

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 126787204
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details