DME Company Vickers® Hydraulic Pumps

Description
• Two year in service warranty • Buna Seals • Pressures to 2500 psi • Compatible with petroleum oil, synthetics, water glycols and invert emulsions. • Foot or flange mounted • Helps your machine run young again
Description
• Two year in service warranty • Buna Seals • Pressures to 2500 psi • Compatible with petroleum oil, synthetics, water glycols and invert emulsions. • Foot or flange mounted • Helps your machine run young again

Suppliers

Company
Product
Description
Supplier Links
Vickers® Hydraulic Pumps -  - DME Company
Madison Heights, MI, USA
Vickers® Hydraulic Pumps
Vickers® Hydraulic Pumps
• Two year in service warranty • Buna Seals • Pressures to 2500 psi • Compatible with petroleum oil, synthetics, water glycols and invert emulsions. • Foot or flange mounted • Helps your machine run young again

• Two year in service warranty
• Buna Seals
• Pressures to 2500 psi
• Compatible with petroleum oil, synthetics, water glycols and invert emulsions.
• Foot or flange mounted
• Helps your machine run young again

Supplier's Site

Technical Specifications

  DME Company
Product Category Liquid Handling Pumps
Product Name Vickers® Hydraulic Pumps
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details