SH SERIES -- SOCKET HEAD CAP SCREWS
DME Company
Socket Head Cap Screws
SH Series
Description
Socket Head Cap Screws
Description
Socket Head Cap Screws
Technical Specifications
|
Product Category
|
Captive Fasteners |
|
Product Number
|
SH Series |
|
Product Name
|
Socket Head Cap Screws |
|
Captive Fastener Class / Type
|
Captive Screws
|
|
Decimal Thread Diameter
|
0.2500 to 1.5 inch (6.35 to 38.1 mm)
|
|
Unified Thread Notation
|
Unified
|
|
Thread Handedness
|
Right Hand
|
|
Fastener Length
|
0.1250 to 12 inch (3.17 to 305 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Captive Fastener Class / Type
Captive Screws
View Details
Keystone Electronics Corp.
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.7180 inch (18.24 mm)
Material
Stainless Steel
View Details
Captive Fastener Class / Type
Captive Screws
Decimal Thread Diameter
0.1380 inch (3.51 mm)
Unified Thread Notation
Unified
View Details