DME Company Portable Batch Mixer

Description
The PORTABLE BATCH MIXER is solidly built for years of trouble-free service. This direct-driven, timer controlled mixer features a 14 gauge body, sidewall construction, industrial weight vertical auger, and safety disconnect switches on both covers. Its 44 inch square leg pattern is designed to fit on portable storage bins, auger discharge bins, or just stand alone! Several styles of discharge stands are available to aid unloading. Eight inch discharge gate at the base of the unit ensures rapid emptying! Tough, abrasion-resistant epoxy painted exterior blue. Standard capacities of 10 through 50 cubic feet available, or we can custom build to match your ideal batch size! Units can easily be adapted with special intake chutes, vacuum discharge boxes, or auger take-aways. This practical, durable unit can handle most of your mixing needs!
Description
The PORTABLE BATCH MIXER is solidly built for years of trouble-free service. This direct-driven, timer controlled mixer features a 14 gauge body, sidewall construction, industrial weight vertical auger, and safety disconnect switches on both covers. Its 44 inch square leg pattern is designed to fit on portable storage bins, auger discharge bins, or just stand alone! Several styles of discharge stands are available to aid unloading. Eight inch discharge gate at the base of the unit ensures rapid emptying! Tough, abrasion-resistant epoxy painted exterior blue. Standard capacities of 10 through 50 cubic feet available, or we can custom build to match your ideal batch size! Units can easily be adapted with special intake chutes, vacuum discharge boxes, or auger take-aways. This practical, durable unit can handle most of your mixing needs!

Suppliers

Company
Product
Description
Supplier Links
Portable Batch Mixer -  - DME Company
Madison Heights, MI, USA
Portable Batch Mixer
Portable Batch Mixer
The PORTABLE BATCH MIXER is solidly built for years of trouble-free service. This direct-driven, timer controlled mixer features a 14 gauge body, sidewall construction, industrial weight vertical auger, and safety disconnect switches on both covers. Its 44 inch square leg pattern is designed to fit on portable storage bins, auger discharge bins, or just stand alone! Several styles of discharge stands are available to aid unloading. Eight inch discharge gate at the base of the unit ensures rapid emptying! Tough, abrasion-resistant epoxy painted exterior blue. Standard capacities of 10 through 50 cubic feet available, or we can custom build to match your ideal batch size! Units can easily be adapted with special intake chutes, vacuum discharge boxes, or auger take-aways. This practical, durable unit can handle most of your mixing needs!

The PORTABLE BATCH MIXER is solidly built for years of trouble-free service. This direct-driven, timer controlled mixer features a 14 gauge body, sidewall construction, industrial weight vertical auger, and safety disconnect switches on both covers. Its 44 inch square leg pattern is designed to fit on portable storage bins, auger discharge bins, or just stand alone! Several styles of discharge stands are available to aid unloading. Eight inch discharge gate at the base of the unit ensures rapid emptying! Tough, abrasion-resistant epoxy painted exterior blue. Standard capacities of 10 through 50 cubic feet available, or we can custom build to match your ideal batch size! Units can easily be adapted with special intake chutes, vacuum discharge boxes, or auger take-aways. This practical, durable unit can handle most of your mixing needs!

Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Mixers
Product Name Portable Batch Mixer
Applications / Industry Molding Applications
Features Lined or Coated (optional feature); Timer
Media Type Powder or Granular
Capacity (volumetric) 10 to 60 cubic feet (283 to 1699 liters)
Mixer Type Screw; Direct Drive Vertical Auger
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Tilt Type Kneader -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Plastic Processing
Media Type Powder or Granular
Mixer Type Kneader
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details