DME Company Medium Duty Spring

Description
Maximum Deflection: 50% of Free Length Efficient Operating Range: 25% to 35% of Free Length
Description
Maximum Deflection: 50% of Free Length Efficient Operating Range: 25% to 35% of Free Length

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Spring -  - DME Company
Madison Heights, MI, USA
Medium Duty Spring
Medium Duty Spring
Maximum Deflection: 50% of Free Length Efficient Operating Range: 25% to 35% of Free Length

Maximum Deflection: 50% of Free Length
Efficient Operating Range: 25% to 35% of Free Length

Supplier's Site

Technical Specifications

  DME Company
Product Category Compression Springs
Product Name Medium Duty Spring
End Configuration Closed (squared) ends
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
Unlock Full Specs
to access all available technical data

Similar Products

Multy-Turn Wave Spring With Shim Ends Specification Table 17-7ph Carbon / Stainless Steel - LMS20-L3 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Compression Springs - 751641 - RS Components, Ltd.
Specs
Outer Diameter 0.3642 inch (9.25 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 0.8661 inch (22 mm)
View Details
Wave Springs - MWL-50 G - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.57 inch (40 mm)
View Details
0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details