DME Company Euro-Series Mold Base L30-01 Series

Description
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.
Description
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.

Suppliers

Company
Product
Description
Supplier Links
Euro-Series Mold Base - L30-01 Series - DME Company
Madison Heights, MI, USA
Euro-Series Mold Base
L30-01 Series
Euro-Series Mold Base L30-01 Series
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.

The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a precision fit every time, Euro-Series mold bases and components enable molders worldwide to employ the Euro standard.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number L30-01 Series
Product Name Euro-Series Mold Base
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 7.72 to 11.65 inch (196 to 296 mm)
Length 7.72 to 15.59 inch (196 to 396 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28731 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.6299 inch (16 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
DME Cavity Retainer Set - 1924 Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 19.5 inch (495 mm)
View Details