DME Company ifm efector® Level Sensor KN0005

Description
ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with high-moisture content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors. ifm efector’s new KN level sensor incorporates improved capacitive sensing electrodes and patented circuitry to detect lowmoisture, low-density materials. Combined, these innovations enable the KN sensor to perform in today’s plastic processing applications.
Description
ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with high-moisture content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors. ifm efector’s new KN level sensor incorporates improved capacitive sensing electrodes and patented circuitry to detect lowmoisture, low-density materials. Combined, these innovations enable the KN sensor to perform in today’s plastic processing applications.

Suppliers

Company
Product
Description
Supplier Links
ifm efector® Level Sensor - KN0005 - DME Company
Madison Heights, MI, USA
ifm efector® Level Sensor
KN0005
ifm efector® Level Sensor KN0005
ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with high-moisture content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors. ifm efector’s new KN level sensor incorporates improved capacitive sensing electrodes and patented circuitry to detect lowmoisture, low-density materials. Combined, these innovations enable the KN sensor to perform in today’s plastic processing applications.

ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry.

Traditional capacitive sensors can detect high-density materials with high-moisture content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors.

ifm efector’s new KN level sensor incorporates improved capacitive sensing electrodes and patented circuitry to detect lowmoisture, low-density materials. Combined, these innovations enable the KN sensor to perform in today’s plastic processing applications.

Supplier's Site

Technical Specifications

  DME Company
Product Category Level Sensors
Product Number KN0005
Product Name ifm efector® Level Sensor
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogVoltage
Material Temperature Range -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers