For use on injection molds where it is preferred to slip clamps off their platen bolts during mold changes. Fully adjustable, these clamps are suitable for use on any mold having height or flange height between 15⁄32" and 2". Forged of hi-tensile steel, hardened and black oxide finished, clamps are available in lengths of 5 1⁄4" and 7" to fit platen bolt holes of 5⁄8" and 3⁄4" diameter.
| DME Company | |
|---|---|
| Product Category | Machining Clamps |
| Product Name | Forged Mold Clamp |
| Application | Mold Equipment |
| Actuation | Manual |
| Clamping Mechanism | Screw |
| Material | Steel |