DME Company Ohaus Compact Scales CS200

Description
Ohaus Compact Scales are ideal when cost matters and dependable results are a must. These uniquely designed scales weigh in grams or pounds/ounces and include full-capacity taring, an easy to read LCD, and battery saving automatic shut-off after 5 minutes. Three models range in capacities from 200g to 5000g, with readabilities from 0.1g to 2g, and feature a large weighing pan to accommodate a variety of samples. Easy operation, long battery life, great performance make Compact Scales a truly remarkable value. Scale can operate on 3AA batteries or an AC power adapter, both included. ● Sleek, low profile design ● Battery or AC powered ● Large high contrast display ● Rugged plastic construction ● Energy-saving auto shut-off feature ● 1 Year Warranty
Description
Ohaus Compact Scales are ideal when cost matters and dependable results are a must. These uniquely designed scales weigh in grams or pounds/ounces and include full-capacity taring, an easy to read LCD, and battery saving automatic shut-off after 5 minutes. Three models range in capacities from 200g to 5000g, with readabilities from 0.1g to 2g, and feature a large weighing pan to accommodate a variety of samples. Easy operation, long battery life, great performance make Compact Scales a truly remarkable value. Scale can operate on 3AA batteries or an AC power adapter, both included. ● Sleek, low profile design ● Battery or AC powered ● Large high contrast display ● Rugged plastic construction ● Energy-saving auto shut-off feature ● 1 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Ohaus Compact Scales - CS200 - DME Company
Madison Heights, MI, USA
Ohaus Compact Scales
CS200
Ohaus Compact Scales CS200
Ohaus Compact Scales are ideal when cost matters and dependable results are a must. These uniquely designed scales weigh in grams or pounds/ounces and include full-capacity taring, an easy to read LCD, and battery saving automatic shut-off after 5 minutes. Three models range in capacities from 200g to 5000g, with readabilities from 0.1g to 2g, and feature a large weighing pan to accommodate a variety of samples. Easy operation, long battery life, great performance make Compact Scales a truly remarkable value. Scale can operate on 3AA batteries or an AC power adapter, both included. ● Sleek, low profile design ● Battery or AC powered ● Large high contrast display ● Rugged plastic construction ● Energy-saving auto shut-off feature ● 1 Year Warranty

Ohaus Compact Scales are ideal when cost matters and dependable results are a must. These uniquely designed scales weigh in grams or pounds/ounces and include full-capacity taring, an easy to read LCD, and battery saving automatic shut-off after 5 minutes. Three models range in capacities from 200g to 5000g, with readabilities from 0.1g to 2g, and feature a large weighing pan to accommodate a variety of samples. Easy operation, long battery life, great performance make Compact Scales a truly remarkable value. Scale can operate on 3AA batteries or an AC power adapter, both included.

● Sleek, low profile design ● Battery or AC powered
● Large high contrast display ● Rugged plastic construction
● Energy-saving auto shut-off feature ● 1 Year Warranty

Supplier's Site

Technical Specifications

  DME Company
Product Category Scales and Balances
Product Number CS200
Product Name Ohaus Compact Scales
Type Bench / Counter Scale
Display Digital Display
Features Battery Powered (optional feature); Selectable Units
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 50 - 609714050 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 110231 lbs (49991 kg)
View Details
Weighing module for RTN/M2LB/33t - 1-RTN/M2LB33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details
Spring Balances - 1906038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 27.56 lbs (12.5 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details