DME Company Smart Series Temp Controls Combination Terminal Box 15A

Description
Metal Mold Terminal Mounting Box ( Long Version ) for standard Smart Series 5, 8 and 12 Zone Mold Power Connectors. Designed for standard Smart Series 15 Amp Mold Power and Mold Thermocouple Connectors - ordered separately. Accepts one PIC-5-G or PIC-8-G or PIC-12-G Mold Power Input Connector - ordered separately ( all the same size, just more pins/wires installed per zone count ) Accepts one Mold Thermocouple Connector. See specific box for specific 5, 8 or 12 zone MTC compatible connector - Ordered Separately.
Datasheet
Description
Metal Mold Terminal Mounting Box ( Long Version ) for standard Smart Series 5, 8 and 12 Zone Mold Power Connectors. Designed for standard Smart Series 15 Amp Mold Power and Mold Thermocouple Connectors - ordered separately. Accepts one PIC-5-G or PIC-8-G or PIC-12-G Mold Power Input Connector - ordered separately ( all the same size, just more pins/wires installed per zone count ) Accepts one Mold Thermocouple Connector. See specific box for specific 5, 8 or 12 zone MTC compatible connector - Ordered Separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Series Temp Controls - Combination Terminal Box 15A - DME Company
Madison Heights, MI, USA
Smart Series Temp Controls
Combination Terminal Box 15A
Smart Series Temp Controls Combination Terminal Box 15A
Metal Mold Terminal Mounting Box ( Long Version ) for standard Smart Series 5, 8 and 12 Zone Mold Power Connectors. Designed for standard Smart Series 15 Amp Mold Power and Mold Thermocouple Connectors - ordered separately. Accepts one PIC-5-G or PIC-8-G or PIC-12-G Mold Power Input Connector - ordered separately ( all the same size, just more pins/wires installed per zone count ) Accepts one Mold Thermocouple Connector. See specific box for specific 5, 8 or 12 zone MTC compatible connector - Ordered Separately.
  • Metal Mold Terminal Mounting Box ( Long Version ) for standard Smart Series 5, 8 and 12 Zone Mold Power Connectors.
  • Designed for standard Smart Series 15 Amp Mold Power and Mold Thermocouple Connectors - ordered separately.
  • Accepts one PIC-5-G or PIC-8-G or PIC-12-G Mold Power Input Connector - ordered separately ( all the same size, just more pins/wires installed per zone count )
  • Accepts one Mold Thermocouple Connector. See specific box for specific 5, 8 or 12 zone MTC compatible connector - Ordered Separately.
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Enclosures
Product Number Combination Terminal Box 15A
Product Name Smart Series Temp Controls
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details