DME Company Pistol Grip Blow Gun Series BGP301804

Description
Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air • Machined brass valve mechanism, nozzle inlet and hose inlet for strength • Lever style trigger with comfortable pistol grip for variable air flow • Patented quick-disconnect nozzle adapter available • 1/4 “ NPT female inlet • 125 PSIG inlet maximum • OSHA Compliant* meets 1910.242(b) Pressure relief and noise level @ max 150 PSI inlet Pressure
Datasheet
Description
Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air • Machined brass valve mechanism, nozzle inlet and hose inlet for strength • Lever style trigger with comfortable pistol grip for variable air flow • Patented quick-disconnect nozzle adapter available • 1/4 “ NPT female inlet • 125 PSIG inlet maximum • OSHA Compliant* meets 1910.242(b) Pressure relief and noise level @ max 150 PSI inlet Pressure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Blow Gun Series - BGP301804 - DME Company
Madison Heights, MI, USA
Pistol Grip Blow Gun Series
BGP301804
Pistol Grip Blow Gun Series BGP301804
Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air • Machined brass valve mechanism, nozzle inlet and hose inlet for strength • Lever style trigger with comfortable pistol grip for variable air flow • Patented quick-disconnect nozzle adapter available • 1/4 “ NPT female inlet • 125 PSIG inlet maximum • OSHA Compliant* meets 1910.242(b) Pressure relief and noise level @ max 150 PSI inlet Pressure

Pistol grip blow guns are ergonomically designed for operator comfort and safety.

FEATURES:
• Lightweight nylon body insulates from refrigerated air
• Machined brass valve mechanism, nozzle inlet and hose inlet for strength
• Lever style trigger with comfortable pistol grip for variable air flow
• Patented quick-disconnect nozzle adapter available
• 1/4 “ NPT female inlet
• 125 PSIG inlet maximum
• OSHA Compliant* meets 1910.242(b) Pressure relief and noise level @ max 150 PSI inlet Pressure

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Air Blow Guns
Product Number BGP301804
Product Name Pistol Grip Blow Gun Series
Style Pistol
Unlock Full Specs
to access all available technical data

Similar Products

Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details
Hot Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details