The MMP TM57-90V GRA52-408 is a reversible brushed DC right-angled planetary gearmotor with a 407.89:1 gearhead ratio, delivering a maximum output speed of 9.8 RPM and a rated continuous torque of 443 in-lbs. It operates at a rated DC voltage of 90 V and has a rated continuous current of 1.3 A. The gearmotor weighs no more than 6.5 lbs and features a maximum output shaft radial load capacity of 113 lbs and axial load capacity of 45 lbs. Gearhead backlash is rated at 51 arc minutes maximum, with an efficiency of 65%. The motor has a no-load speed of 5000 RPM, an armature resistance of 14.20 ohms, and a maximum armature temperature of 155°C. A NEMA mounting flange option is available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP TM57-90V GRA52-408 |
| Product Name | Right-Angled Brushed Gearmotors |
| Commutation | Brush |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 1.3 amps |