At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL44-297C-36V GP42-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 2.7 amps |
| Continuous Torque | 52.0 In-lbs (59.96 kg-cm) |