The MMP BL44-297H-90V GP42-059 is a reversible brushless DC planetary gearmotor with a 58.85:1 gearhead ratio, delivering 75 RPM at full load and 52 inch-pounds of continuous torque. It operates at 90 volts DC with a continuous current of 0.89 amperes and a peak torque of 266 inch-pounds, dependent on duty cycle. The output shaft supports up to 68 pounds radial and 25 pounds axial load. The gearmotor weighs 2.2 pounds and includes 60 arc minutes of backlash. Motor specifications include a no-load speed of 5017 RPM, 13.00 ohms armature resistance, and a maximum armature temperature of 155°C. NEMA mounting and encoder/brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL44-297I-90V GP42-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 0.8900 amps |