Midas Components Ltd. Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas MDOB128032EV-WS

Description
OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:SPI; Module Size:32.5mm x 20.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:SPI; Module Size:32.5mm x 20.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas - 21AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas
21AH3302
Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas 21AH3302
OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:SPI; Module Size:32.5mm x 20.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:SPI; Module Size:32.5mm x 20.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3302
Product Name Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Dot Matrix and Cluster - XMMR07C-ND - DigiKey
Specs
Common Common Anode; Common Cathode
LED Color Red
Typical Intensity 7000 microCandela
View Details