Midas Components Ltd. Hmi Touch Screen, 3.45, 320 X 240Pixels; Meter Display Type Midas MCT035T6TW320240LML

Description
HMI TOUCH SCREEN, 3.45", 320 X 240PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:70.08mm x 52.56mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:
Datasheet
Description
HMI TOUCH SCREEN, 3.45", 320 X 240PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:70.08mm x 52.56mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Screen, 3.45, 320 X 240Pixels; Meter Display Type Midas - 61X9711 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 3.45, 320 X 240Pixels; Meter Display Type Midas
61X9711
Hmi Touch Screen, 3.45, 320 X 240Pixels; Meter Display Type Midas 61X9711
HMI TOUCH SCREEN, 3.45", 320 X 240PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:70.08mm x 52.56mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:

HMI TOUCH SCREEN, 3.45", 320 X 240PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:70.08mm x 52.56mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 61X9711
Product Name Hmi Touch Screen, 3.45, 320 X 240Pixels; Meter Display Type Midas
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
2 suppliers
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E2-W-15-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details