Midas Components Ltd. Oled, 4X20, Tab, White, Multi I/f; Character Count X Line Midas MCOT42005AX-EWM

Description
OLED, 4X20, TAB, WHITE, MULTI I/F; Character Count x Line:20 x 4; Display Appearance:White on Black; Logic Voltage:2.8V / 5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.77mm RoHS Compliant: Yes
Datasheet
Description
OLED, 4X20, TAB, WHITE, MULTI I/F; Character Count x Line:20 x 4; Display Appearance:White on Black; Logic Voltage:2.8V / 5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.77mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 4X20, Tab, White, Multi I/f; Character Count X Line Midas - 99W1313 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 4X20, Tab, White, Multi I/f; Character Count X Line Midas
99W1313
Oled, 4X20, Tab, White, Multi I/f; Character Count X Line Midas 99W1313
OLED, 4X20, TAB, WHITE, MULTI I/F; Character Count x Line:20 x 4; Display Appearance:White on Black; Logic Voltage:2.8V / 5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.77mm RoHS Compliant: Yes

OLED, 4X20, TAB, WHITE, MULTI I/F; Character Count x Line:20 x 4; Display Appearance:White on Black; Logic Voltage:2.8V / 5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:4.77mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 99W1313
Product Name Oled, 4X20, Tab, White, Multi I/f; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details