Midas Components Ltd. Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas MCOT128128BV-YM

Description
OLED DISPLAY, 128 X 128, WHITE, 40.81MM; Resolution:128 x 128; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:33.8mm x 43.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OLED DISPLAY, 128 X 128, WHITE, 40.81MM; Resolution:128 x 128; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:33.8mm x 43.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas - 52Y1022 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas
52Y1022
Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas 52Y1022
OLED DISPLAY, 128 X 128, WHITE, 40.81MM; Resolution:128 x 128; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:33.8mm x 43.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OLED DISPLAY, 128 X 128, WHITE, 40.81MM; Resolution:128 x 128; Display Appearance:Yellow on Black; Logic Voltage:2.8V; Interface Type:I2C, Parallel, SPI; Module Size:33.8mm x 43.7mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 52Y1022
Product Name Oled Display, 128 X 128, White, 40.81Mm; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Low Current Seven Segment Displays - HDSP-A908 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers