Midas Components Ltd. Oled, 128X64, Tab, Yellow, Multi I/f; Resolution Midas MCOT128064EY-YM

Description
OLED, 128X64, TAB, YELLOW, MULTI I/F; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-; Operating Temperature Max:-RoHS Compliant: Yes
Datasheet
Description
OLED, 128X64, TAB, YELLOW, MULTI I/F; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-; Operating Temperature Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled, 128X64, Tab, Yellow, Multi I/f; Resolution Midas - 99W1294 - Newark, An Avnet Company
Chicago, IL, United States
Oled, 128X64, Tab, Yellow, Multi I/f; Resolution Midas
99W1294
Oled, 128X64, Tab, Yellow, Multi I/f; Resolution Midas 99W1294
OLED, 128X64, TAB, YELLOW, MULTI I/F; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-; Operating Temperature Max:-RoHS Compliant: Yes

OLED, 128X64, TAB, YELLOW, MULTI I/F; Resolution:128 x 64; Display Appearance:Yellow on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:60.5mm x 37mm; Operating Temperature Min:-; Operating Temperature Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 99W1294
Product Name Oled, 128X64, Tab, Yellow, Multi I/f; Resolution Midas
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details