The MCOT064032A1V-YI is a 64 x 32 pixel OLED display module featuring a yellow on black appearance. It operates at a logic voltage of 3V and utilizes an I2C interface for communication. The module dimensions are 14.5 mm x 11.6 mm x 1.26 mm, making it compact for various applications. It is designed to function within a wide operating temperature range of -40°C to +80°C, ensuring reliability in diverse environments. The display has a contrast ratio of 2000:1 and a typical brightness of 180 cd/m² at 50% checkboard brightness. The OLED technology provides a viewing angle of 160 degrees both vertically and horizontally, contributing to its versatility in display applications. The product is suitable for projects requiring a small, efficient display solution with robust performance characteristics.
DISPLAY, OLED GRAPHIC, TAB, 64X32 PIXELS; Resolution:64 x 32 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.5mm x 11.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 45AC5437 |
| Product Name | Display, Oled Graphic, Tab, 64X32 Pixels; Resolution Midas |
| Operating Temperature | -40 to ? F (-40 to ? C) |